EN
  • EN
  • DE

2SK2954-MR

Part No 2SK2954-MR
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 100V 30A 3-Pin(3+Tab) TO-220F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159720-2SK2954-MR
Popularity Low
Supply and Demand Status Limited
Family Name 2SK2954-MR
Introduction Date July 19, 2000
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SK2954-MR CAD Model

Description

Product Overview: 2SK2954-MR - ON Semiconductor

The 2SK2954-MR is a high-performance, N-channel Power MOSFET brought to you by ON Semiconductor, a reputable leader in the semiconductor industry. This device is designed to deliver efficient power management and switching with high-speed operation for a wide range of applications. With its advanced technology and robust design, the 2SK2954-MR is a suitable choice for engineers and designers looking for reliable components that can handle significant power and thermal stress.

Key Features

  • Low On-Resistance: The 2SK2954-MR boasts a very low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET can operate at high frequencies, which is essential for switching regulators, converters, and power supplies.
  • High-Voltage Tolerance: With a high breakdown voltage, this MOSFET can safely handle high voltages without the risk of breakdown, ensuring reliability in various electrical environments.
  • Improved Thermal Performance: The 2SK2954-MR is designed to offer superior thermal performance, ensuring stability and longevity even under high temperature operating conditions.
  • Compact and Durable: Housed in a small and robust package, this MOSFET is suitable for space-constrained applications while providing the durability needed for long-term use.

Applications

The 2SK2954-MR is versatile and can be used in a multitude of applications, including:

  • DC/DC converters
  • Power supplies for servers, telecom, and networking equipment
  • Motor drives and control systems
  • LED lighting and power management systems
  • Automotive applications and powertrain systems

With its robust design and superior performance features, the 2SK2954-MR from ON Semiconductor is a reliable and efficient solution for your power management and switching needs. It is engineered to meet stringent industry standards, ensuring compatibility and ease of integration into your existing and future projects. Choose the 2SK2954-MR for a component that stands up to the demands of modern electronic designs.

You May Also Be Interested in

Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess