EN
  • EN
  • DE

TVP5146M2IPFPR

Part No TVP5146M2IPFPR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER 10BIT 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video Decoder
Applications Monitors, TV
Analog Supply Voltage 1.8V, 3.3V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 1114922-TVP5146M2IPFPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TVP5146M2IPFPR CAD Model

Description

The TVP5146M2IPFPR is a high-quality, single-chip digital video decoder from Texas Instruments (TI) that converts baseband analog video signals to digital component video output formats. This advanced decoder supports NTSC, PAL, and SECAM video formats, making it a versatile solution for a wide range of video applications. The TVP5146M2IPFPR is designed to simplify the design and implementation of video systems in industrial, consumer, and automotive applications.

Key Features:

  • Multi-Format Support: The TVP5146M2IPFPR is capable of decoding a multitude of standard-definition analog video signals, including NTSC M/J, PAL B/D/G/H/I/M/N, and SECAM.
  • High-Quality Video: With its 10-bit analog-to-digital conversion and 2D comb filter, the decoder delivers high-quality video output, ensuring clear and crisp images.
  • Flexible Outputs: The device supports multiple digital video output formats, including ITU-R BT.656 and 8-bit 4:2:2 component video, providing flexibility for interfacing with a variety of digital video processors and displays.
  • Macrovision Detection: The decoder includes built-in Macrovision copy protection detection, which is essential for compliance with content protection standards in consumer electronics.
  • Automatic Format Detection: The TVP5146M2IPFPR automatically detects the input video format and adjusts its decoding process accordingly, simplifying the design and reducing the need for manual intervention.
  • Programmable Video Output: Users can program the video output formats via an I2C interface, offering customization for specific application requirements.

Applications:

The TVP5146M2IPFPR is ideal for a range of applications that require reliable and high-quality video decoding. It is commonly used in:

  • Digital video recorders (DVRs)
  • Security and surveillance systems
  • Video conferencing equipment
  • Automotive infotainment and rear-seat entertainment systems
  • Set-top boxes and TV tuners

With its robust feature set and the reputation of Texas Instruments for delivering reliable semiconductor solutions, the TVP5146M2IPFPR video decoder is an excellent choice for developers looking to integrate high-quality video decoding into their products.

You May Also Be Interested in

NXP / Nexperia
IC ADV DGTL VIDEO DECODR 100LQFP
Lowest to $8.1323
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Lowest to $1.9358
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.4569
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $28.5597
Sigma Designs Inc.
IC VIDEO DECOD W/FILTER 156LBGA
Lowest to $6.3444
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3005 $51.9015
8+ $14.1953 $113.5624
11+ $13.7517 $151.2687
16+ $13.3081 $212.9296
20+ $12.8645 $257.2900
27+ $11.5337 $311.4099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess