EN
  • EN
  • DE

CC1070-RTY1

Part No CC1070-RTY1
Manufacturer Texas Instruments
Catalog RF Transmitters
Description IC SNGL CHIP RF TX LP 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Frequency 402MHz to 470MHz, 804MHz to 940MHz
Applications ISM
Modulation or Protocol ASK, FSK, GFSK, OOK
Data Rate (Max) 153.6 kBaud
Power - Output -20dBm to 10dBm
Current - Transmitting 33.1mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Dimension 20-QFN
Win Source Part Number 1027964-CC1070-RTY1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CC1070-RTY1 CAD Model

Description

The CC1070-RTY1 is a cutting-edge single-chip radio transceiver module designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This innovative product is specifically tailored for low-power and high-performance wireless applications. It operates within the sub-1 GHz frequency band, making it an ideal solution for a wide range of applications including industrial, home automation, wireless alarm systems, and smart metering.

Key Features

  • Frequency Band: The CC1070-RTY1 operates at sub-1 GHz ISM bands, providing robust signal penetration for various environments.
  • Modulation: It supports multiple modulation formats including 2-FSK, 4-FSK, GFSK, and OOK, offering flexibility in design and optimization for different communication protocols.
  • Power Efficiency: Designed with power efficiency in mind, it features a low-power consumption mode, making it suitable for battery-operated devices.
  • High Integration: The device integrates a frequency synthesizer and a power amplifier, reducing the need for external components and simplifying the design process.
  • Programmable Data Rate: The CC1070-RTY1 allows for a programmable data rate up to 500 kbps, enabling fast data transmission for a variety of wireless applications.
  • Range: It is optimized for long-range communication, ensuring reliable connectivity even in challenging environmental conditions.

Applications

  • Home and building automation
  • Wireless alarm and security systems
  • Smart metering and utility infrastructure
  • Industrial monitoring and control
  • Wireless sensor networks

The CC1070-RTY1 from Texas Instruments is designed for seamless integration into various wireless systems, offering developers a versatile platform for creating innovative communication solutions. With its robust feature set and TI's commitment to quality, the CC1070-RTY1 stands out as a top choice for professionals seeking a reliable and efficient wireless transceiver.

You May Also Be Interested in

Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Microchip Technology
IC MCU FLASH 8BIT 2.3KB 14TSSOP
Need more? Email Us
Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us
Maxim Integrated
RF Transmitter 900MHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Need more? Email Us
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess