EN
  • EN
  • DE

MC10LVEP16DR2G

Part No MC10LVEP16DR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RECEIVER/DRVR DIFF ECL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Differential Receiver/Driver
Supply Voltage 2.375 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1073072-MC10LVEP16DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10LVEP16DR2G CAD Model

Description

ON Semiconductor MC10LVEP16DR2G Product Overview

The ON Semiconductor MC10LVEP16DR2G is a high-performance, differential ECL/PECL to LVPECL translator designed to meet the needs of high-speed communication and data processing applications. This device is part of ON Semiconductor's advanced high-speed integrated circuit portfolio, and it offers a robust feature set to ensure reliable operation in demanding environments.

Key Features

  • Differential ECL/PECL to LVPECL Translation: The MC10LVEP16DR2G efficiently converts ECL or PECL logic levels to LVPECL, providing versatility in interfacing with different logic families.
  • High Speed Operation: Capable of handling clock frequencies up to 3.2 GHz and data rates up to 2.5 Gbps, this device is ideal for high-speed data transmission and clock distribution networks.
  • Power Supply Flexibility: The device operates with a supply voltage range of 2.375 V to 3.465 V, accommodating various system power requirements.
  • Temperature Range: Designed to perform over an extended industrial temperature range of -40°C to +85°C, ensuring reliability across various operating conditions.
  • Package Type: Housed in an 8-SOIC (0.150", 3.90mm Width) package, the MC10LVEP16DR2G is compact and suitable for space-constrained applications.

Applications

The MC10LVEP16DR2G's high-speed capabilities make it an excellent choice for a variety of applications, including:

  • Telecommunications infrastructure
  • Gigabit Ethernet and Fiber Channel systems
  • Automated Test Equipment (ATE)
  • High-speed servers and data centers
  • Backplane and cable driving

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10LVEP16DR2G is built to meet stringent quality standards, ensuring performance and durability for critical applications. With ON Semiconductor's reputation for reliability, customers can trust this device for their high-speed signal translation needs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official ON Semiconductor documentation accompanying the MC10LVEP16DR2G.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-TSSOP
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess