EN
  • EN
  • DE

M36COW5040TOZSP

Part No M36COW5040TOZSP
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306097-M36COW5040TOZSP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36COW5040TOZSP CAD Model

Description

STMicroelectronics Product M36COW5040TOZSP Overview

The M36COW5040TOZSP is a high-performance integrated circuit from STMicroelectronics, designed for a wide range of applications that require robust memory solutions. As a part of ST's Multi-Purpose Flash (MPF) family, this product combines the versatility of flash memory with the reliability and performance that STMicroelectronics is known for.

Key Features

  • Memory Capacity: The device boasts a substantial memory capacity, making it suitable for complex applications that require ample storage space for firmware, parameters, or user data.
  • Advanced Technology: Built with cutting-edge technology, the M36COW5040TOZSP ensures high-speed operations and low power consumption, contributing to the overall efficiency of the systems it is integrated into.
  • Endurance and Data Retention: The product offers exceptional endurance and data retention characteristics, ensuring the integrity and longevity of the stored data even under strenuous conditions.
  • Security Features: With built-in security features, the M36COW5040TOZSP provides a secure environment for critical data, protecting against unauthorized access and tampering.
  • Compatibility: The device is designed to be compatible with a wide range of microcontrollers and processors, making it a flexible solution for various applications and industries.

Applications

The M36COW5040TOZSP is ideal for use in sectors such as:

  • Automotive systems, where long-term reliability and endurance are paramount.
  • Industrial control systems that require robust memory for complex processes.
  • Consumer electronics, where it can be used for firmware storage in devices like smart appliances and wearables.
  • Telecommunications equipment, benefiting from its high-speed operations and security features.

Technical Specifications

The technical specifications of the M36COW5040TOZSP include:

  • Operating Voltage Range: Suitable for various power supply requirements.
  • Temperature Range: Designed to operate reliably across a wide range of temperatures, making it suitable for harsh environments.
  • Package Type: Available in a package that is optimized for size and performance.

In conclusion, the M36COW5040TOZSP from STMicroelectronics is a versatile and reliable flash memory solution that meets the demands of modern electronic applications. Its combination of high capacity, advanced features, and robust design make it a top choice for designers and engineers looking for a memory component that will not compromise on performance or security.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess