EN
  • EN
  • DE

BQ75614EVM-021

Part No BQ75614EVM-021
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR BQ75614EVM-021 / BQ75614-Q1 Battery Monitor Power Management Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function Battery Monitor
Embedded Yes, MCU
Utilized IC / Part BQ75614-Q1
Primary Attributes 16-Channel
Supplied Contents Board(s) , Cable(s)
Secondary Attributes Graphical User Interface (GUI)
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342426-BQ75614EVM-021
Ultra Librarian 3D Model Ultra Librarian BQ75614EVM-021 CAD Model

Description

The BQ75614EVM-021 is a state-of-the-art evaluation module designed by Texas Instruments to demonstrate the capabilities and performance of the BQ75614 integrated circuit, a highly sophisticated battery management solution. This evaluation module is an essential tool for designers and engineers who are looking to implement advanced battery management features in their applications, particularly for the automotive and energy storage systems industries.

Key Features

  • Precision Battery Monitoring: The BQ75614EVM-021 provides accurate cell voltage and temperature monitoring, ensuring safe and efficient battery operation.
  • Advanced Balancing Algorithms: With its integrated cell balancing functionality, the module helps in extending battery life and maximizing capacity by equalizing the charge across all cells in a battery pack.
  • Robust Safety Protocols: The evaluation module includes multiple safety features such as overvoltage, undervoltage, and overtemperature protection, safeguarding the battery from operational extremes.
  • Communication Interface: It supports multiple communication protocols, including CAN, I2C, and SMBus, allowing for seamless integration with existing systems and providing flexibility in design.
  • User-Friendly Evaluation Software: The BQ75614EVM-021 comes with user-friendly software that facilitates easy parameter setting, data logging, and real-time monitoring of the battery management system.

Applications

The BQ75614EVM-021 is ideal for a wide range of applications that require precise battery management, such as:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Energy storage systems (ESS)
  • Backup power systems
  • Portable power tools
  • Uninterruptible power supplies (UPS)

Design Support

Texas Instruments provides comprehensive design support for the BQ75614EVM-021, including detailed technical documentation, application notes, and reference designs. This ensures that engineers can rapidly integrate the evaluation module into their projects and expedite the development process.

Ordering Information

The BQ75614EVM-021 evaluation module is available for order through Texas Instruments' official website and authorized distributors. For pricing, availability, and additional information, please visit the Texas Instruments product page or contact their sales team.

You May Also Be Interested in

Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $675.1840 $675.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess