EN
  • EN
  • DE

BQ51051BRHLT

Part No BQ51051BRHLT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RCVR 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Wireless Power Receiver
Operating Supply Current 8mA
Supply Voltage - Operating 4 V to 10 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 20-VQFN (3.5x4.5)
Win Source Part Number 1024169-BQ51051BRHLT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ51051BRHLT CAD Model

Description

The Texas Instruments BQ51051BRHLT is a highly integrated wireless power receiver that offers a compact and efficient solution for portable devices requiring contactless charging. This advanced receiver is designed to work seamlessly with the Qi wireless power standard, ensuring compatibility with a wide range of charging pads and stations.

Key Features:

  • Integrated Wireless Power Supply: The BQ51051BRHLT integrates a wireless power receiver coil and a full-bridge rectifier, providing a complete wireless power transfer solution in a single package.
  • Highly Efficient: With an efficiency rating of up to 93%, this receiver ensures minimal energy loss during the power transfer process, making it an eco-friendly choice for battery-powered devices.
  • Dynamic Power Limiting (DPL): This feature allows the device to maximize power transfer without exceeding the thermal limits of the system, ensuring safe operation under all conditions.
  • Foreign Object Detection (FOD): The receiver includes FOD technology to prevent power transfer when a metallic foreign object is detected between the transmitter and receiver, enhancing safety and preventing damage.
  • Compact Design: The BQ51051BRHLT comes in a small form factor, making it ideal for space-constrained applications such as wearables, medical devices, and smartphones.

Applications:

The versatility of the BQ51051BRHLT makes it suitable for a wide range of applications. It is commonly used in:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Handheld consumer electronics

Technical Specifications:

The device operates within a 4.5 V to 10 V input voltage range and is capable of delivering a regulated 5 V output at 1 A. The BQ51051BRHLT is available in a compact 20-pin QFN package, ensuring a minimal footprint on the PCB.

Conclusion:

The Texas Instruments BQ51051BRHLT wireless power receiver is a sophisticated, high-performance solution for adding wireless charging capabilities to a variety of electronic devices. By combining efficiency, safety, and a compact design, it represents a forward-thinking choice for manufacturers looking to incorporate the convenience of wireless power in their products.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7777 $52.5547
26+ $3.9202 $101.9252
40+ $3.7977 $151.9080
55+ $3.6752 $202.1360
71+ $3.5527 $252.2417
95+ $3.1852 $302.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess