EN
  • EN
  • DE

TPS65182BRGZT

Part No TPS65182BRGZT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Enabled Electronic Paper Display
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series E Ink, Vizplex
Packaging Reel - TR
Applications E Ink, Vizplex Display, OMAP
Operating Supply Current 5.5mA
Operating Supply Voltage 3 V ~ 6 V
Operating Temperature Range -10°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
RoHS State Request Verification
Win Source Part Number 1273029-TPS65182BRGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65182
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65182BRGZT CAD Model

Description

Product Overview: TPS65182BRGZT by Texas Instruments

The TPS65182BRGZT is a high-performance integrated power management IC designed by Texas Instruments (TI) to cater to the needs of E-Ink displays. This advanced chip is engineered to provide a comprehensive solution for the power requirements of portable electronic devices such as e-readers, electronic shelf labels, and other applications utilizing bistable displays.

Key Features and Benefits

  • Multiple Output Voltages: The TPS65182BRGZT is capable of generating the four required power rails for driving E-Ink panels, which include VPOS, VNEG, VDDH, and VEE.
  • Integrated Boost Converter: It comes with an integrated high-efficiency boost converter, ensuring a reliable and consistent power supply.
  • Programmable Sequencing: The device offers programmable sequencing control for the power rails, allowing designers to tailor the power-up and power-down sequences to the specific needs of their display.
  • Thermal Shutdown Protection: Enhanced safety features such as thermal shutdown protection are included to prevent damage from overheating.
  • Compact Form Factor: Housed in a small 48-pin QFN package, the TPS65182BRGZT saves space on the PCB, making it ideal for compact electronic designs.

Applications

The versatility of the TPS65182BRGZT makes it suitable for a wide range of applications that require efficient power management for E-Ink displays. Its primary use cases include:

  • E-Book Readers
  • Electronic Shelf Labels
  • Battery-Powered Signage
  • Portable Instrumentation

Technical Specifications

  • Input Voltage Range: The device operates over a wide input voltage range, accommodating various battery technologies.
  • Output Current: It delivers sufficient current to support the operation of large E-Ink displays.
  • Package: 48-QFN (7x7mm)
  • Operating Temperature: The TPS65182BRGZT is designed to function over a broad temperature range, ensuring reliability in diverse environments.

In conclusion, the TPS65182BRGZT by Texas Instruments is a robust power management solution that simplifies the design process and enhances the performance of E-Ink display applications. Its integrated features and compact size make it an excellent choice for designers looking to optimize their electronic products.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess