EN
  • EN
  • DE

BQ51051BRHLR

Part No BQ51051BRHLR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC WIRELESS PWR RCVR 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Wireless Power Receiver PMIC 20-VQFN (3.5x4.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 125°C
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-VQFN (3.5x4.5)
Family Name BQ51051
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-35067-1, -BQ51051BRHLR-NDR, 296-35067-2, -296-35067-1, -296-35067-1-ND, 296-35067-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843905-BQ51051BRHLR
Ultra Librarian 3D Model Ultra Librarian BQ51051BRHLR CAD Model

Description

The BQ51051BRHLR is a cutting-edge integrated wireless power receiver module from Texas Instruments that offers an efficient and convenient charging solution for a wide range of portable electronics. This compact, highly integrated device is designed to be compliant with the Qi wireless power consortium specification, ensuring compatibility with a broad spectrum of wireless charging pads and accessories.

Key Features

  • Qi Compliant: The BQ51051BRHLR is fully compliant with the WPC Qi 1.2 standard, ensuring interoperability with Qi-certified transmitters.
  • High Efficiency: With an advanced rectifier and built-in synchronous boost converter, this receiver boasts an impressive end-to-end efficiency, making it an energy-saving choice for wireless power applications.
  • Integrated Design: It features an integrated dynamic power limit that optimizes the usage of limited input power from the charging pad, allowing for consistent performance across various conditions.
  • Foreign Object Detection: Safety is a priority with the BQ51051BRHLR, as it includes Foreign Object Detection (FOD) to prevent heating and power wastage when metal objects are present between the charger and the receiver.
  • Compact Form Factor: The device is available in a small 32-pin VQFN package, making it ideal for space-constrained applications.

Applications

The BQ51051BRHLR is perfect for a variety of portable devices that require efficient, wireless charging capabilities. Its applications include but are not limited to:

  • Smartphones and tablets
  • Wearable technology such as smartwatches and fitness bands
  • Portable medical devices
  • Handheld consumer electronics
  • Wireless power battery packs and accessories

Technical Specifications

With a wide input voltage range and an output voltage up to 5 V, the BQ51051BRHLR can deliver up to 1 A of output current, depending on the configuration and requirements of the application. Its operation is characterized by low power dissipation, which is crucial for battery-powered devices.

For developers and manufacturers looking to integrate wireless charging into their products, the BQ51051BRHLR from Texas Instruments represents a reliable, high-performance solution that combines convenience with efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8404 $53.7656
32+ $3.1511 $100.8352
50+ $3.0527 $152.6350
68+ $2.9542 $200.8856
88+ $2.8557 $251.3016
118+ $2.5603 $302.1154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess