EN
  • EN
  • DE

MAX16932AIR/V+

Part No MAX16932AIR/V+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701946-MAX16932AIR/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16932AIR/V+ CAD Model

Description

Maxim Integrated's MAX16932AIR/V+: A High-Efficiency Automotive Step-Down Controller

The MAX16932AIR/V+ from Maxim Integrated is a sophisticated automotive-grade step-down controller designed for high-efficiency power supply applications. This device is particularly tailored to meet the stringent requirements of the automotive industry, providing a reliable and robust power management solution for in-vehicle systems.

Operating over a wide input voltage range from 3.5V to 36V, the MAX16932AIR/V+ is capable of withstanding load dump events, making it suitable for handling the unpredictable electrical environment of an automobile. The device is engineered to deliver a high-efficiency output, with a programmable switching frequency that ranges from 200kHz to 2.2MHz, allowing designers to optimize the performance based on the specific needs of their application.

The MAX16932AIR/V+ features a unique spread-spectrum modulation scheme that helps in reducing EMI emissions, a critical factor in automotive applications where interference with other electronic systems must be minimized. This step-down controller also incorporates a variety of protection features, including cycle-by-cycle current limit, thermal shutdown, and input undervoltage lockout, ensuring the safety and durability of the system under various operating conditions.

With its adjustable output voltage, the MAX16932AIR/V+ is versatile and can cater to a range of power supply designs. This flexibility, combined with its compact thermally enhanced TSSOP-EP package, makes it an excellent choice for space-constrained automotive environments.

Maxim Integrated's MAX16932AIR/V+ is AEC-Q100 qualified, indicating that it has passed rigorous testing for automotive reliability standards. Its high-performance characteristics and proven durability make it an ideal power management solution for advanced driver-assistance systems (ADAS), infotainment systems, and other automotive applications that demand high efficiency and reliability.

Overall, the MAX16932AIR/V+ is a testament to Maxim Integrated's commitment to providing innovative and dependable power solutions for the automotive sector, ensuring that electronic systems in vehicles operate smoothly and efficiently.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess