Product Overview: Texas Instruments BQ51025YFPR
The BQ51025YFPR from Texas Instruments is a highly sophisticated, integrated wireless power receiver that provides a comprehensive solution for portable devices requiring battery charging through inductive wireless power transfer. Designed to work seamlessly with Qi-compliant wireless charging pads, the BQ51025YFPR enables a convenient and efficient charging experience for a wide range of consumer electronics, such as smartphones, tablets, and wearable devices.
Key Features
- Qi-Compliant: The BQ51025YFPR adheres to the Wireless Power Consortium's Qi standard, ensuring compatibility with a multitude of wireless charging stations and accessories.
- Integrated Rectifier and Voltage Regulator: This device integrates a synchronous rectifier, a voltage regulator, and digital control, simplifying the design and reducing external component count.
- Output Voltage Options: It supports programmable output voltage options to accommodate various battery charging requirements.
- High Efficiency: The BQ51025YFPR is designed for high efficiency, ensuring minimal energy loss during the wireless charging process.
- Foreign Object Detection: It includes a feature for foreign object detection, enhancing safety by preventing power transfer when a metal object is present between the charger and the receiver.
Product Specifications
- Input Voltage: Optimized for 5V (typical) wireless charging pads.
- Output Current: Capable of delivering up to 1A to the battery, depending on the configuration and charging requirements.
- Package: The device is offered in a compact 28-pin, 1.9x3mm DSBGA package, suitable for space-constrained applications.
- Operating Temperature: Designed to operate within a temperature range of -40°C to 85°C, making it suitable for various environments and applications.
Applications
The BQ51025YFPR is ideal for a variety of applications where wireless power is desired, including but not limited to:
- Smartphones and Tablets
- Portable Media Players
- Wearable Devices
- Wireless Power Banks
- Health and Fitness Trackers
Overall, the BQ51025YFPR from Texas Instruments represents a cutting-edge solution for designers looking to integrate wireless charging capabilities into their products with minimal hassle and maximum efficiency.