Product Overview: LTC2630ISC6-LZ12#TRMPBF
The LTC2630ISC6-LZ12#TRMPBF is a high-quality digital-to-analog converter (DAC) from Linear Technology, designed for precision applications where space and power efficiency are critical. This 12-bit DAC is part of the LTC2630 family of DACs, which are known for their compact size and high performance.
Key Features
- Resolution: The product boasts a 12-bit resolution, providing fine granularity and precise digital-to-analog conversion.
- Integrated Reference: It comes with an integrated precision reference, which simplifies the design and reduces external component count.
- Power Efficiency: With its low power operation, this DAC is ideal for battery-powered devices and other applications where power consumption is a concern.
- Single Supply Operation: The device operates from a single 2.7V to 5.5V supply, making it versatile for various system voltages.
- Packaging: The LTC2630ISC6-LZ12#TRMPBF is available in a tiny 6-lead SC70 package, which is suitable for space-constrained applications.
- Output Drive: It can drive 5V compliant loads, making it compatible with a wide range of peripherals and systems.
- Interface: The DAC features a simple SPI/MICROWIRE compatible 3-wire serial interface, which makes it easy to connect to microcontrollers and other digital systems.
Applications
The LTC2630ISC6-LZ12#TRMPBF is versatile and can be used in a variety of applications, including:
- Portable instrumentation
- Data acquisition systems
- Automotive systems
- Industrial process control
- Medical equipment
Quality and Reliability
Linear Technology ensures high standards of quality and reliability for the LTC2630ISC6-LZ12#TRMPBF, making it a reliable choice for critical applications where consistent performance is essential. The device is also RoHS compliant, adhering to environmental standards for hazardous substances.
Conclusion
The LTC2630ISC6-LZ12#TRMPBF from Linear Technology is an excellent choice for designers looking for a compact, power-efficient, and precise DAC solution. Its integrated reference and simple interface make it easy to integrate into a wide range of applications, ensuring high-quality digital-to-analog conversions in any system.