EN
  • EN
  • DE

TPS65140IPWPRQ1

Part No TPS65140IPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description TRIPLE OUTPUT LCD SUPPLY WITH LINEAR REGULATOR AND POWER GOOD | IC LCD SUPP W/LINEAR REG 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications LCD Monitor, Notebook Display
Supply Current 700μA
Supply Voltage (V) 2.7V ~ 5.8V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-TSSOP Exposed Pad
Supplier Device Package 24-HTSSOP
Family Part Number TPS65140
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273007-TPS65140IPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65140IPWPRQ1 CAD Model

Description

Product Overview: TPS65140IPWPRQ1 from Texas Instruments

The TPS65140IPWPRQ1 is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed specifically for automotive display applications. This advanced chip provides a complete power supply solution for both organic light-emitting diode (OLED) and liquid crystal display (LCD) panels, ensuring reliable and consistent performance in a variety of automotive environments.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 1.8V to 6V, making it versatile for use with different power sources and adaptable to various automotive battery conditions.
  • Dual Output Channels: It offers two output channels with a positive and negative output voltage, which are essential for driving the source and gate drivers of display panels.
  • High-Efficiency Operation: The TPS65140IPWPRQ1 incorporates a boost converter with an integrated 2.2A switch to provide a high-efficiency power conversion, which is crucial for reducing heat dissipation and improving system reliability.
  • Programmable Sequencing: The device features programmable sequencing for the power rails, allowing designers to tailor the power-up and power-down sequences to specific display panel requirements.
  • Protection Features: Built-in safety features include thermal shutdown, overvoltage protection, and under-voltage lockout, ensuring the protection of the PMIC and the display panel under adverse conditions.
  • Automotive-Qualified: As a Q1 device, it meets the rigorous standards required for automotive applications, including stress tests for reliability and performance under extreme temperatures and conditions.

Applications

The TPS65140IPWPRQ1 is ideal for a range of automotive display applications, including:

  • Central information displays
  • Navigation systems
  • Instrument cluster displays
  • Rear-seat entertainment systems

Package and Availability

The TPS65140IPWPRQ1 is available in a 24-pin HTSSOP package with PowerPAD™. This compact form factor allows for efficient use of board space without compromising on performance. For pricing, samples, and ordering information, please visit Texas Instruments' official website or contact an authorized distributor.

You May Also Be Interested in

STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5093 $50.1860
49+ $2.0589 $100.8861
76+ $1.9945 $151.5820
104+ $1.9302 $200.7408
134+ $1.8659 $250.0306
180+ $1.6728 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,677 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess