EN
  • EN
  • DE

SN74AHC594N

Part No SN74AHC594N
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-BIT SHIFT REGISTERS WITH OUTPUT REGISTERS | IC SHIFT REGISTER 8BIT 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74AHC594
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253559-SN74AHC594N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC594N CAD Model

Description

Product Overview: SN74AHC594N from Texas Instruments

The SN74AHC594N is a high-performance, 8-bit shift register with output latches, designed and manufactured by Texas Instruments. This integrated circuit is a part of the AHC (Advanced High-Speed CMOS) family, which is known for its exceptional speed and energy efficiency. The SN74AHC594N is specifically tailored for high-speed signal processing applications and is widely used in digital systems where low power consumption and higher data throughput are required.

The device features an 8-bit serial-in, parallel-out shift register that allows for the conversion of serial data to parallel data. The shift register is followed by an 8-bit D-type storage register. This two-register sequence enables the device to receive serial data and present it in a parallel format, which is essential for interfacing with microprocessors, microcontrollers, and other digital systems that require high-speed data exchange.

One of the key attributes of the SN74AHC594N is its wide operating voltage range, which spans from 2V to 5.5V. This makes it highly adaptable for use in various system voltages, ensuring compatibility with both 3.3V and 5V logic levels. Additionally, the device supports a maximum clock frequency of 100MHz, providing rapid data shifting capabilities that are crucial for high-speed applications.

The SN74AHC594N comes in a standard 16-pin DIP (Dual In-line Package) which makes it easy to integrate into both prototyping breadboards and final product PCBs. The outputs of the device can drive up to 8 mA, making it capable of directly driving LEDs and other low-power indicators, which is a beneficial feature for visual status or debugging purposes.

Moreover, the SN74AHC594N includes features such as a clear function, which resets the shift register, and an output enable function, which allows for controlled output timing. These functions provide additional flexibility and control for designers, enabling them to synchronize outputs with other system components effectively.

In summary, the SN74AHC594N from Texas Instruments is a versatile and efficient solution for digital systems requiring reliable and fast data serialization and storage. Its low power consumption, high-speed operation, and ease of use make it a preferred choice for a wide range of applications, from consumer electronics to industrial automation.

You May Also Be Interested in

Advanced Micro Devices
BUS INTERFACE REGISTERS
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6788 $50.8972
46+ $2.1980 $101.1080
71+ $2.1293 $151.1803
98+ $2.0606 $201.9388
126+ $1.9920 $250.9920
168+ $1.7859 $300.0312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess