EN
  • EN
  • DE

BQ40Z557RSMR

Part No BQ40Z557RSMR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 969749-BQ40Z557RSMR
Ultra Librarian 3D Model Ultra Librarian BQ40Z557RSMR CAD Model

Description

Product Overview: BQ40Z557RSMR from Texas Instruments

The BQ40Z557RSMR is a sophisticated battery management solution designed by Texas Instruments, a leader in semiconductor technology. This integrated circuit is tailored specifically for the efficient management of single-cell lithium-ion or lithium-polymer batteries. It is a vital component for portable electronics, ensuring safety, longevity, and optimal performance of the battery.

Key Features:

  • Advanced Battery Monitoring: The BQ40Z557RSMR provides precise measurements of critical parameters such as voltage, current, and temperature, which are essential for maintaining battery health and performance.
  • Impedance Track™ Algorithm: This proprietary algorithm offers highly accurate state-of-charge (SOC) calculations, providing users with a clear indication of the remaining battery life and usage time.
  • Integrated Protection: The device includes multiple protection features such as overvoltage, undervoltage, overcurrent, and short-circuit protection, enhancing the safety of the battery-powered system.
  • Power Management: The BQ40Z557RSMR supports efficient power management, contributing to extended battery life and reduced energy consumption.
  • Communication Interface: It includes an SMBus interface for communication with the host system, enabling easy integration and data exchange.
  • Configurability: The device offers programmable thresholds and parameters, allowing customization for specific application requirements.

Applications:

The BQ40Z557RSMR is versatile and can be used in a wide range of applications, including:

  • Smartphones and tablets
  • Laptops and portable computers
  • Portable medical devices
  • Handheld instruments
  • Consumer electronics

Quality and Reliability:

As with all Texas Instruments products, the BQ40Z557RSMR is manufactured with a commitment to quality and reliability. It is built to meet the rigorous standards required for modern electronic devices, ensuring that it performs consistently over a wide range of conditions and use cases.

Overall, the BQ40Z557RSMR from Texas Instruments is an essential component for any design requiring efficient and reliable battery management. Its advanced features and flexibility make it an ideal choice for a variety of portable and handheld devices.

You May Also Be Interested in

IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7353 $51.6177
22+ $4.7059 $103.5298
33+ $4.5589 $150.4437
46+ $4.4118 $202.9428
59+ $4.2648 $251.6232
79+ $3.8236 $302.0644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,207 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess