EN
  • EN
  • DE

BQ40Z453RSMR

Part No BQ40Z453RSMR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
Win Source Part Number 1348114-BQ40Z453RSMR
Ultra Librarian 3D Model Ultra Librarian BQ40Z453RSMR CAD Model

Description

Introducing the BQ40Z453RSMR Battery Management System from Texas Instruments

The BQ40Z453RSMR is a state-of-the-art integrated battery management solution designed by the renowned Texas Instruments (TI) to cater to the needs of modern portable applications. This high-performance chip is an essential component for ensuring the safety, efficiency, and longevity of lithium-based battery packs.

Key Features

  • Advanced Battery Monitoring: The BQ40Z453RSMR is equipped with precise measurement capabilities that allow for real-time monitoring of voltage, current, and temperature, ensuring that the battery operates within safe parameters.
  • Impedance Track™ Technology: TI's proprietary Impedance Track™ algorithm is embedded within this device, offering highly accurate state-of-charge (SOC) and state-of-health (SOH) estimations, which are critical for maintaining battery performance throughout its lifespan.
  • Multiple Safety Protections: The device includes a range of safety features, such as overvoltage, undervoltage, overcurrent, and short circuit protection, safeguarding the battery from various hazardous conditions.
  • Configurable Parameters: With a host of programmable settings, the BQ40Z453RSMR can be tailored to the specific requirements of various battery chemistries and configurations, making it a versatile choice for a wide array of applications.
  • Communication Interface: The integration of an I2C communication interface allows for seamless communication with the host system, providing access to vital battery information and enabling system-level control.

Applications

The BQ40Z453RSMR from Texas Instruments is ideal for a diverse range of applications that demand reliable and efficient battery management. It is particularly well-suited for:

  • Portable consumer electronics such as smartphones, tablets, and laptops
  • Handheld power tools and other battery-operated equipment
  • Medical devices requiring consistent and safe battery performance
  • Uninterruptible power supplies (UPS) that demand accurate SOC and SOH estimations

Conclusion

With its advanced features and flexible configuration options, the BQ40Z453RSMR battery management system from Texas Instruments represents a top-tier solution for designers and engineers looking to enhance battery performance and safety in their products. Its integration can lead to improved user satisfaction by ensuring reliable operation and extending the usable life of battery-powered devices.

You May Also Be Interested in

NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7926 $53.9630
12+ $8.8555 $106.2660
18+ $8.5788 $154.4184
25+ $8.3020 $207.5500
32+ $8.0253 $256.8096
42+ $7.1951 $302.1942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess