Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Leap Year, Square Wave Output, Trickle-Charger
Date Format YY-MM-DD-dd
Supply Voltage - Operating 3 V to 3.6 V
Voltage - Supply, Battery 1.4 V to 3.6 V
Current - Timekeeping (Max) 100μA @ 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 081127-BQ32000DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ32000DR CAD Model

Description

Description

The BQ32000DR is a real-time clock (RTC) module designed to provide precise timekeeping capabilities. Suitable for a variety of electronics needing time-stamping and scheduling functionalities.

Features and Benefits

  • Precision Timing: Provides accurate time tracking in hours, minutes, and seconds, along with day, month, and year.
  • Low Power Consumption: Efficient design ensures minimal power draw, ideal for battery-powered devices.
  • Backup Battery Support: Includes an external battery input to maintain operation in the absence of the main power supply.

Applications/Projects

  • IoT devices with scheduling capabilities
  • Smart metering systems
  • Industrial control systems requiring precise timing

Additional Details

The BQ32000DR real-time clock is engineered to integrate seamlessly within a broad range of digital platforms, providing reliability and accuracy for systems that demand consistent timekeeping.

You May Also Be Interested in

NXP / Nexperia
Real Time Clock SPI 1.8V-4.2V SOIC-16
Lowest to $5.9542
ECAD model for PCA2129T
Maxim Integrated
IC RTC CLK/CALENDAR SER 16SOIC
Need more? Email Us
ECAD model for DS1302S-16
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
ECAD model for ISL12028IV27Z-T
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8UMAX
Need more? Email Us
ECAD model for DS1340U-3+
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8UMAX
Need more? Email Us
ECAD model for DS1340U-18+
Maxim Integrated
Real-Time Clock with I2C Interface and Power Management
Lowest to $2.0840
ECAD model for MAX31331EWC
Abracon LLC
IC RTC CLK/CALENDAR I2C MODULE
Need more? Email Us
ECAD model for AB-RTCMC-32.768KHZ-IBO5-S3-T
Microchip Technology
IC RTC CLK/CALENDAR SPI 10MSOP
Need more? Email Us
ECAD model for MCP79522-I/MS
Epson Electronics America Inc-Semiconductor Div
Real Time Clock Module 32.768kHz I2C 10-VSON
Lowest to $0.8932
ECAD model for X1B000311000100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6272 $50.1760
175+ $0.5875 $102.8125
265+ $0.5677 $150.4405
380+ $0.5280 $200.6400
495+ $0.5081 $251.5095
615+ $0.4883 $300.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,890 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention