Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications CompactPCI
Features Latched Fault, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.5mA
Mounting SMD (SMT)
Case / Package 16-SSOP
Feature Pins DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER
Win Source Part Number 144256-LTC1646IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1646IGN#PBF CAD Model

Description

The LTC1646IGN#PBF is a specialized power control device from Linear Technology, designed to manage power distribution in systems with multiple supply voltages. This hot swap controller integrates seamlessly into high-availability systems where uninterrupted operation is critical, such as servers, telecommunications, and industrial equipment.

Key Features

  • Hot Swap Controller: Allows for the safe insertion and removal of circuit boards into live backplanes, preventing glitches on the power supply rail.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, typically from 2.7V to 16.5V, making it versatile for various applications.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, providing flexibility and protection tailored to the system's needs.
  • Overcurrent Protection: Features a fast-acting circuit that protects against overcurrent conditions, enhancing the reliability and longevity of the system.
  • Undervoltage Lockout: Ensures that the controller remains off until the supply voltage reaches a safe minimum operating level.
  • Compact Package: The LTC1646IGN#PBF comes in a narrow 16-lead SSOP package, suitable for space-constrained applications.
  • Pb-Free (Lead-Free): The product adheres to environmental standards, being lead-free and RoHS compliant.

Applications

The LTC1646IGN#PBF is ideal for systems that require multiple power supplies and demand high reliability. Its primary applications include:

  • Redundant Power Systems
  • Network Servers and Storage Systems
  • Telecommunications Equipment
  • Industrial Systems

Product Quality and Support

Linear Technology, now part of Analog Devices, is known for its high-quality products and excellent customer support. The LTC1646IGN#PBF is manufactured to the highest standards to ensure performance and durability. Technical support and comprehensive documentation are readily available, assisting customers in integrating this device into their designs effectively.

You May Also Be Interested in

Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to $6.2533
ECAD model for MIC2586R-1YM
Linear Technology
Negative 48V Hot Swap Controller
Lowest to $5.5923
ECAD model for LT4250HCN8
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $38.4091
ECAD model for LTC4217IDHC
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $7.1057
ECAD model for MAX5900AAEUT
Maxim Integrated
INFINIBAND HOT-SWAP CONTROLLER
Lowest to $5.8649
ECAD model for MAX8533EUB
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
ECAD model for MAX5939BESA+T
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to $51.9936
ECAD model for MAX5921AESA+
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $12.3025
ECAD model for LTC4219IDHC-12

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7305 $62.9220
8+ $12.9071 $103.2568
12+ $12.5038 $150.0456
17+ $12.1004 $205.7068
22+ $11.6971 $257.3362
29+ $10.4870 $304.1230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,975 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention