EN
  • EN
  • DE

PCF2123BS/1,518

Part No PCF2123BS/1,518
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR SPI 16-HVQFN / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 16-Pin HVQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, Watchdog Timer
Date Format YY-MM-DD-dd
Interface SPI
Operating Supply Voltage 1.6 V ~ 5.5 V
Current - Timekeeping (Maximum) 0.33μA ~ 0.38μA @ 2V ~ 5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-HVQFN (3x3)
Win Source Part Number 791520-PCF2123BS/1,518
Popularity Medium
Supply and Demand Status Balance
Family Name PCF2123
Introduction Date November 13, 2008
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCF2123BS/1,518 CAD Model

Description

Introducing the PCF2123BS/1,518: Ultra-Low Power Real-Time Clock/Calendar from NXP

The PCF2123BS/1,518 is a sophisticated real-time clock (RTC) and calendar optimized for low power consumption, designed and manufactured by NXP Semiconductors. This compact and efficient RTC is an ideal choice for applications where accurate timekeeping is essential, and power resources are limited. Its small footprint and SPI-bus interface make it a perfect fit for embedded systems, portable devices, and IoT applications.

Key Features

  • Ultra-Low Power Consumption: The PCF2123BS/1,518 is engineered to be highly energy-efficient, with a typical power consumption of only 0.22 μA at 3.0 V. This makes it an excellent choice for battery-operated devices.
  • SPI-Bus Interface: Equipped with a serial peripheral interface (SPI), it allows for easy integration into most microcontroller-based systems, providing a flexible and reliable communication channel.
  • High Accuracy: With its precise internal oscillator, the PCF2123BS/1,518 maintains accurate timekeeping, ensuring that your applications run on time, all the time.
  • Programmable Clock Output: The device features a programmable clock output for peripheral devices, enabling synchronization across multiple components within a system.
  • Wide Operating Voltage: It operates across a wide voltage range from 1.8 V to 5.5 V, offering versatility in various power environments.
  • Compact Package: The small 8-pin TSSOP package allows for integration into space-constrained applications without sacrificing performance.

Applications

The PCF2123BS/1,518 is well-suited for a diverse range of applications, including but not limited to:

  • Portable and wearable devices
  • Wireless sensors and IoT devices
  • Utility meters
  • Medical monitoring systems
  • Industrial and automotive electronics

Product Summary

The NXP PCF2123BS/1,518 RTC offers a perfect blend of low power consumption, high accuracy, and ease of integration, providing a reliable timekeeping solution for your advanced applications. Its robust feature set ensures that you can maintain precise timing, even in the most power-sensitive environments. Whether you're developing the next generation of wearable technology or deploying a network of wireless sensors, the PCF2123BS/1,518 is designed to meet the rigorous demands of your innovative projects.

You May Also Be Interested in

Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
NXP / Nexperia
Real Time Clock Binary I2C 1-5V RTC IC
Lowest to $0.4245
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,940 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess