EN
  • EN
  • DE

MC68LC302PU25CT

Part No MC68LC302PU25CT
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M683XX 25MHZ 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features M68000 Microprocessor IC series 1 Core, 8/16-Bit 25MHz 100-LQFP (14x14)
Manufacturer NXP
Series M683xx
Package Tray
Part Status Obsolete
Core Processor M68000
Speed 25MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883557-MC68LC302PU25CT
Ultra Librarian 3D Model Ultra Librarian MC68LC302PU25CT CAD Model

Description

The MC68LC302PU25CT is a high-performance integrated microprocessor designed and manufactured by NXP Semiconductors. This versatile product is built upon the 68K architecture, renowned for its robustness and efficiency in a wide range of computing tasks. The device is particularly suitable for embedded control systems, where reliability and processing power are of paramount importance.

With a 25MHz clock speed, the MC68LC302PU25CT offers a balanced combination of high-speed operation and power efficiency. This makes it an ideal choice for applications that demand consistent performance without compromising on energy consumption. The microprocessor is equipped with an integrated floating-point unit (FPU) which significantly enhances its capabilities to handle complex mathematical computations, a feature that is especially beneficial in scientific, engineering, and multimedia applications.

The MC68LC302PU25CT is designed with a focus on connectivity and expandability. It supports a variety of I/O options and has a flexible bus interface, allowing it to easily integrate with other components within a system. This level of integration simplifies design processes and reduces the need for additional interface components, thereby saving space and cost on the circuit board.

NXP's commitment to quality is evident in the MC68LC302PU25CT's design, which ensures reliable operation even under challenging conditions. Its robust construction makes it suitable for industrial applications where durability is critical. The processor also features power management capabilities, allowing for the implementation of energy-saving modes, which is particularly useful in portable and battery-operated devices.

In summary, the MC68LC302PU25CT from NXP is a powerful and efficient microprocessor that offers a compelling solution for a broad range of applications. Its combination of processing power, floating-point capabilities, connectivity options, and power efficiency make it a versatile choice for designers and engineers looking to create sophisticated systems with demanding performance requirements.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess