Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, Watchdog Timer
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Battery 2 V ~ 3.5 V
Current - Timekeeping (Maximum) 100μA @ 2.7V ~ 5.5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 18-SOX, 18-SOIC with Crystal (7.5mm Width)
Manufacturer Package 18-SOX
Win Source Part Number 785047-M41T81SMY6F
Popularity Medium
Supply and Demand Status Limited
Family Name M41T81
Introduction Date September 08, 2004
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian M41T81SMY6F CAD Model

Description

The STMicroelectronics M41T81SMY6F is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator (external crystal controlled). Designed for high reliability and accuracy, it is particularly suitable for applications in harsh industrial environments and in products that require long-term timekeeping. The M41T81SMY6F offers a wide range of features that make it a versatile choice for timekeeping functions within embedded systems.

Key Features

  • Accurate Timekeeping: The device maintains seconds, minutes, hours, day, date, month, and year information with automatic leap year compensation up to the year 2099.
  • Battery Backup: It includes a battery input pin, which ensures that timekeeping continues even when the main power is lost.
  • Low Power Consumption: The M41T81SMY6F is designed for low power consumption, making it ideal for battery-powered applications.
  • Serial Interface: It features an I2C serial interface to communicate with microcontrollers and other digital devices.
  • Programmable Alarm: A programmable alarm function allows users to set alarms for a specific time, enhancing the device's utility in time-critical applications.
  • Watchdog Timer: An integrated watchdog timer improves system reliability by resetting the system in case of a malfunction.
  • Small Packaging: The device comes in an 8-pin SOIC package, which is suitable for space-constrained applications.

Applications

The M41T81SMY6F is commonly used in a variety of applications including:

  • Industrial control systems
  • Utility meters
  • POS terminals
  • Medical devices
  • Security systems
  • Network appliances

With its robust feature set and proven reliability, the STMicroelectronics M41T81SMY6F real-time clock is an excellent choice for designers looking to incorporate precise timekeeping and system management capabilities into their applications.

You May Also Be Interested in

Texas Instruments
PARALLEL REAL-TIME CLOCK WITH CPU SUPERVISOR
Lowest to $13.3258
ECAD model for BQ4802LYDWR
Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8SOIC / Real Time Clock (RTC) IC Clock/Calendar I2C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.0607
ECAD model for PT7C4363WEX
STMicroelectronics
IC RTC CLK/CALENDAR I2C 44-SOP / Real Time Clock (RTC) IC Clock/Calendar 32KB I²C, 2-Wire Serial 44-BSOP (0.337", 8.56mm Width)
Need more? Email Us
ECAD model for M41T256YMT7E
Epson Company
IC RTC CLK/CALENDAR SER 14-SOP / Real Time Clock (RTC) IC Clock/Calendar 4-Wire Serial 14-SOIC (0.209", 5.30mm Width)
Need more? Email Us
ECAD model for RA-4565SA:B3 ROHS
STMicroelectronics
Serial SPI bus RTC with battery switchover
Lowest to $8.8637
ECAD model for M41T93ZQA6F
Epson Company
IC RTC CLK/CALENDAR I2C SMD / Real Time Clock (RTC) IC Clock/Calendar I²C 10-SMD, No Lead
Need more? Email Us
ECAD model for RA8900CE UB3
Maxim Integrated
1M, Nonvolatile, Y2K-Compliant Timekeeping RAM
Lowest to $106.2329
ECAD model for DS1556-70+
NXP / Nexperia
0 Timer(s) Real Time Clock PDSO8
Need more? Email Us
ECAD model for PCF8593TD-T
STMicroelectronics
5.0V, 64 Kbit (8 Kb x 8) TIMEKEEPER SRAM
Lowest to $49.3347
ECAD model for M48T58Y-70PC1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention