Products specifications

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Voltage - Off State 1600V
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Gate Trigger (Igt) (Max) 55mA
Voltage - On State (Vtm) (Max) 1.63V
Current - On State (It (AV)) (Max) 30A
Current - On State (It (RMS)) (Max) 49A
Current - Hold (Ih) (Max) 100mA
Current - Off State (Max) 50μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 400A, 430A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 150°C
Mounting Through Hole
Case / Package TO-247AD
Win Source Part Number 1030328-CS30-16IO1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS30-16IO1 CAD Model

Description

IXYS presents a high-performance SCR (Silicon Controlled Rectifier) with model number 1030328-CS30-16IO1.

  • Mounting: Through-hole
  • Packaging: Tube/rail
  • Maximum Holding Current: 100mA
  • Off-State Voltage: 1600V
  • Maximum Gate Trigger Voltage: 1V
  • Maximum Gate Trigger Current: 55mA
  • On-State Voltage: 1.63V
  • On-State Current (average): 30A
  • On-State Current (RMS): 49A
  • Maximum Off-State Current: 50μA
  • Non-Repetitive Surge Current (50Hz): 400A
  • Non-Repetitive Surge Current (60Hz): 430A
  • Type: Standard recovery
  • Category: Discrete semiconductor products
  • Operating Temperature Range: -40°C to 150°C
  • Package: TO-247AD
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Littelfuse Inc.
SCR 600V 2A SOT223
Lowest to $0.7931
ECAD model for S6002TSRP
WeEn Semiconductors
IC SCR 16A 600V TO-220F / Thyristor SCR 800V 231A 3-Pin(3+Tab) TO-220F Rail
Lowest to $0.5477
ECAD model for TYN16X-600RT,127
WeEn Semiconductors
SCR 400V 800MA TO92-3
Lowest to $0.1691
ECAD model for BT169DEP
Bourns Inc.
THYRISTOR SCR 400V 8A / Thyristor SCR 400V 80A 3-Pin(3+Tab) TO-220
Lowest to $3.2598
ECAD model for TIC116D-S
Bourns Inc.
DIODE RECTIFIER 800V 12A TO220 / Thyristor SCR 800V 100A 3-Pin(3+Tab) TO-220
Lowest to $2.9249
ECAD model for TIC126N-S
Vishay
SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Need more? Email Us
ECAD model for VS-ST083S10PFK1P
STMicroelectronics
SCR 800V 1.25A TO92 / SCR 800 V 1.25 A Sensitive Gate Through Hole
Lowest to $0.4515
ECAD model for TS110-8A1
Bourns Inc.
THYRISTOR SCR 800V 5A / Thyristor SCR 800V 30A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC106N-S
Vishay
SCR 1.8KV 2000A B-PUK / SCR 1.8 kV 2000 A Standard Recovery Chassis Mount TO-200AC, B-PUK
Need more? Email Us
ECAD model for VS-ST730C18L0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4628 $51.9420
36+ $2.8413 $102.2868
55+ $2.7525 $151.3875
76+ $2.6637 $202.4412
98+ $2.5749 $252.3402
130+ $2.3085 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention