The Texas Instruments BQ25895RTWT is a highly integrated battery charge management and system power path management device designed for single-cell Li-Ion and Li-polymer batteries in a wide range of portable applications. Its low impedance power path optimizes switch-mode operation efficiency, reduces battery charging time, and extends battery life during discharging phase.
Key Features
- High-Efficiency Solution: The BQ25895RTWT offers a high-efficiency, 4.5A switch-mode battery charge management and system power path management function for dual role ports and traditional USB and adapter power supplies.
- Intelligent Charging: It features the Intelligent Power Path Management, which allows the system to be powered from the battery or the input source, even when the battery is fully depleted.
- Flexible Power Source: The device supports a wide range of input sources, including USB 2.0, USB 3.0, and USB Type-C, providing versatile charging capabilities for various applications.
- Advanced Safety Features: It comes with a multitude of safety features, including battery temperature sensing, thermal regulation, input over-voltage protection, battery over-voltage protection, and safety timer.
- Programmable Settings: The BQ25895RTWT allows for programmable charge current, input current limit, termination current, and voltage thresholds via the I2C interface, enabling custom configurations to meet specific charging requirements.
Applications
The device is ideal for a multitude of portable applications such as smartphones, tablets, digital cameras, wireless speakers, and other USB-powered gadgets. Its small package design and comprehensive feature set make it suitable for compact, high-performance portable devices.
Technical Specifications
- Input Voltage Range: 3.9V to 14V
- Charge Voltage: up to 4.608V
- Charge Current: up to 5A
- I2C Controlled Interface
- Battery Fuel Gauging Support
- Thermal Regulation Temperature: 60°C
- Operating Temperature Range: -40°C to 85°C
Overall, the BQ25895RTWT from Texas Instruments represents a sophisticated charging solution that brings together efficiency, flexibility, and safety, making it an excellent choice for modern portable electronics.