EN
  • EN
  • DE

BQ25890RTWT

Part No BQ25890RTWT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT MGMT LI-ION FAST 24WQFN / Switching Battery Charger Li-Ion/Li-Pol 5000mA 24-Pin WQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MaxCharge
Packaging Reel package
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature
Charge Current - Max 5A
Voltage Supply MAX 14V
Interface I2C, USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 770332-BQ25890RTWT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name BQ25890
Introduction Date April 22, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ25890RTWT CAD Model

Description

Texas Instruments BQ25890RTWT Battery Charger

The Texas Instruments BQ25890RTWT is a highly integrated 5A switch-mode battery charge management and system power path management device designed for single-cell Li-Ion and Li-polymer batteries in a wide range of power-intensive applications. It is housed in a 24-pin VQFN package with a thermal pad for improved heat dissipation, ensuring reliable performance even under heavy load conditions.

Key Features:

  • High-Efficiency Charging: The BQ25890RTWT offers a high-efficiency, low impedance charge path with up to 92% efficiency at 2A charge current, making it an excellent choice for quick and energy-efficient battery charging.
  • Advanced Power Path Management: This device features dynamic power path management (DPPM) that powers the system while simultaneously and independently charging the battery, ensuring optimal power usage and extending battery life.
  • Multiple Charging Phases: The charger includes pre-charge, fast charge, and termination phases to safely and efficiently bring the battery to full capacity, with programmable charge current and voltage settings to accommodate various battery sizes and chemistries.
  • Comprehensive Safety Features: The BQ25890RTWT incorporates a multitude of safety features, including thermal regulation, input overvoltage protection, battery temperature monitoring, and safety timers to protect both the battery and the system.
  • I2C Interface: An I2C serial interface enables configuration and provides system diagnostics to ensure optimal performance.
  • Integrated ADC: An onboard 12-bit ADC enables monitoring of system voltage, charge current, battery voltage, and temperature for enhanced control.

Applications:

The BQ25890RTWT is versatile and can be used in a variety of applications, including smartphones, tablets, digital cameras, personal medical devices, and any portable device that requires efficient charging with a single-cell Li-Ion or Li-polymer battery.

Conclusion:

With its advanced charging technology and power management features, the Texas Instruments BQ25890RTWT is an excellent choice for developers looking to integrate a robust and efficient battery charging solution into their next-generation portable devices. Its compact size, combined with a comprehensive set of protections, ensures both safety and performance in demanding applications.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8702 $53.5722
26+ $3.9960 $103.8960
39+ $3.8712 $150.9768
54+ $3.7463 $202.3002
70+ $3.6214 $253.4980
93+ $3.2468 $301.9524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess