EN
  • EN
  • DE

BQ25731RSNR

Part No BQ25731RSNR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description I2C 1-5 CELL NVDC BUCK-BOOST BAT / Charger IC Multi-Chemistry 32-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 5
Current - Charging Constant - Programmable
Programmable Features Current, Voltage
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 16.2A
Battery Pack Voltage 9V ~ 12.6V
Voltage - Supply (Max) 26V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ25731RSNRTR,296-BQ25731RSNRCT,296-BQ25731RSNRDKR
Standard Package 3,000
Win Source Part Number 1151764-BQ25731RSNR
Ultra Librarian 3D Model Ultra Librarian BQ25731RSNR CAD Model

Description

Introducing the BQ25731RSNR from Texas Instruments

The BQ25731RSNR is a cutting-edge battery charge controller from Texas Instruments, designed to cater to the sophisticated power management needs of modern portable electronics. This highly integrated device is engineered to efficiently manage power for a variety of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4.

At the heart of the BQ25731RSNR is its ability to support a wide range of input voltages, from 3.6V to 24V, which allows it to accommodate various power sources, such as AC adapters, USB ports, and car chargers. This flexibility makes it an ideal choice for applications such as smartphones, tablets, ultrabooks, power banks, and other portable gadgets that require reliable and adaptive charging solutions.

One of the key features of the BQ25731RSNR is its NVDC-1 power path management, which ensures that the system remains operational even when the battery is completely depleted. This is achieved by seamlessly transitioning between different power sources without interrupting the device's operation. Additionally, the controller's I2C interface allows for programmable control over key parameters, providing designers with the ability to fine-tune the charging process to meet specific requirements.

The BQ25731RSNR also boasts a high level of integration, which reduces the need for external components and simplifies the overall design process. Its compact WQFN-32 package is space-efficient, making it well-suited for the increasingly slim profiles of modern portable devices.

Safety is a top priority for Texas Instruments, and the BQ25731RSNR includes a comprehensive suite of protection features. These include over-voltage, over-current, short-circuit, and thermal protections, ensuring the longevity and safety of both the battery and the device it powers.

In summary, the BQ25731RSNR from Texas Instruments represents a state-of-the-art solution for portable device manufacturers seeking a reliable, flexible, and safe battery charging controller. Its advanced features and high level of integration make it an excellent choice for powering the next generation of portable electronics.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGE MGR LI-ION 14WSON / Linear Battery Charger Li-Ion/Li-Pol 750mA 4.1V/4.2V 14-Pin WSON EP T/R
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP
Lowest to $2.2673
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V Automotive 28-Pin SSOP N Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $13.0963
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0385 $51.6545
41+ $2.4932 $102.2212
63+ $2.4153 $152.1639
86+ $2.3373 $201.0078
111+ $2.2594 $250.7934
149+ $2.0257 $301.8293
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess