EN
  • EN
  • DE

PCA9306TDCURQ1

Part No PCA9306TDCURQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description Voltage-Level Translator | IC TRNSLTR BIDIRECTIONAL 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Channels per Circuit 2
Voltage - VCCA 1.2V ~ 3.3V
Voltage - VCCB 1.8V ~ 5.5V
Output Type Open Drain, Push-Pull
Temperature Range - Operating -45°C ~ 105°C
Features Auto-Direction Sensing
Mounting Style SMD
Manufacturer Package 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Family Part Number PCA9306
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 733313-PCA9306TDCURQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9306TDCURQ1 CAD Model

Description

Product Overview: PCA9306TDCURQ1 from Texas Instruments

The PCA9306TDCURQ1 is a versatile bidirectional voltage-level translator from Texas Instruments, designed to provide seamless translation between low-voltage and higher-voltage digital signal levels. This IC is particularly useful in applications where two different voltage domains need to communicate with each other, such as interfacing a low-voltage microcontroller with a higher-voltage peripheral.

The PCA9306TDCURQ1 operates over a broad voltage range. It can translate signals between two voltage nodes, Vref(1) and Vref(2), which can range from 1.2V to 3.3V on the Vref(1) side and 1.8V to 5.5V on the Vref(2) side. This flexibility makes it suitable for multi-voltage systems and supports various applications, including I2C or SMBus level shifting.

This device is engineered to deliver high-speed performance, ensuring minimal propagation delay and enabling efficient communication between devices operating at different voltage levels. The PCA9306TDCURQ1 does not require a direction control signal, simplifying its use and reducing the need for additional control lines, which is a significant advantage in PCB design and layout.

Texas Instruments has designed the PCA9306TDCURQ1 with automotive applications in mind, ensuring that it meets stringent quality and reliability standards. The device is AEC-Q100 qualified, indicating its suitability for use in harsh automotive environments, where dependable performance is crucial. This qualification assures designers that the level translator can withstand the rigors of automotive applications, ranging from infotainment systems to sensor interfaces.

The PCA9306TDCURQ1 is available in a compact 8-pin VSSOP package, making it an excellent choice for space-constrained applications. Its small form factor is invaluable for modern electronics where board space is at a premium. Additionally, the device supports a wide operating temperature range, further enhancing its robustness in various operating conditions.

In summary, the PCA9306TDCURQ1 from Texas Instruments is a highly reliable and flexible voltage-level translator, ideal for bridging communication between devices operating at different voltage levels, especially in the automotive industry. Its broad voltage range compatibility, ease of use, and compact packaging make it a top choice for designers looking to integrate robust level shifting capabilities into their systems.

You May Also Be Interested in

Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6661 $53.2880
185+ $0.5466 $101.1210
285+ $0.5295 $150.9075
395+ $0.5124 $202.3980
505+ $0.4953 $250.1265
680+ $0.4441 $301.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess