EN
  • EN
  • DE

BQ25570RGRT

Part No BQ25570RGRT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC ENERGY HARV CTRLR BATT 20VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Energy Harvesting
Operating Supply Current 488nA
Supply Voltage - Operating 0.12 V to 4 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-VQFN (3.5x3.5)
Win Source Part Number 1023999-BQ25570RGRT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ25570RGRT CAD Model

Description

Product Overview: Texas Instruments BQ25570RGRT

The Texas Instruments BQ25570RGRT is a sophisticated energy harvesting Nano-Power charge management device that is designed to operate with the smallest power generation sources, including those limited to micro-watts of power. This high-efficiency, low quiescent current (IQ) device is ideal for energy harvesting or for applications powered by primary batteries.

With its wide input voltage range, the BQ25570RGRT is capable of efficiently managing energy from a variety of sources such as solar cells, thermoelectric generators, and vibration or motion harvesters. Its main function is to extract and manage the microwatts (μW) to milliwatts (mW) of power generated from these sources and to convert and store this energy in storage elements like rechargeable batteries or capacitors.

The device features Maximum Power Point Tracking (MPPT), which is critical for optimizing the energy extraction from various harvesting sources. The MPPT is programmable through an external resistor, allowing the user to set the desired voltage level at which the harvester is most efficient, ensuring the maximum energy transfer.

Additionally, the BQ25570RGRT includes a highly efficient boost converter/charger with an integrated low-loss full-bridge rectifier that can achieve up to 90% efficiency. This ensures that the harvested energy is maximized in the charging process. The boost converter can start up with an input voltage as low as 330 mV and, once started, can continue to harvest energy down to input voltages as low as 100 mV.

For applications where the primary power source may not always be available, the BQ25570RGRT also includes a low-power buck converter that can be enabled to regulate the output from a storage element to supply consistent power. This feature is particularly useful in extending the life of the primary battery, as it allows the device to operate from the harvested energy before tapping into the battery reserves.

The device is available in a small 3.5 mm × 3.5 mm QFN package, making it suitable for space-constrained applications. With its advanced power management capabilities, the BQ25570RGRT is an excellent choice for a wide range of energy harvesting and low-power applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
STMicroelectronics
DISCRETE
Lowest to $4.4879
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6257 $50.6313
22+ $4.6160 $101.5520
34+ $4.4717 $152.0378
47+ $4.3275 $203.3925
60+ $4.1832 $250.9920
80+ $3.7505 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,930 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess