EN
  • EN
  • DE

BQ25100HYFPR

Part No BQ25100HYFPR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 250mA
Battery Pack Voltage 4.35V
Voltage - Supply (Max) 6.45V
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number BQ25100
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571533-BQ25100HYFPR
Ultra Librarian 3D Model Ultra Librarian BQ25100HYFPR CAD Model

Description

Product Overview: Texas Instruments BQ25100HYFPR

The Texas Instruments BQ25100HYFPR is a highly integrated battery charge management IC that is designed for space-constrained and portable applications. This advanced chip is specifically tailored to deliver efficient and reliable charging for single-cell lithium-ion and lithium-polymer batteries.

Key Features

  • Charge Management: The BQ25100HYFPR offers a complete charge management solution with an integrated linear charger, power path management, and load switch in a compact package.
  • High Efficiency: With a charge efficiency that can reach up to 92%, this IC ensures minimal heat generation and maximizes battery life for your devices.
  • Small Footprint: The device is available in a 2.00-mm × 2.00-mm, 15-ball wafer-level chip-scale package (WCSP), making it ideal for portable devices where space is at a premium.
  • Flexible Power Input: It supports a wide range of input sources, including USB and AC adapters, with an input voltage range from 3.9V to 6.2V.
  • Programmable Charge Parameters: The BQ25100HYFPR allows for programmable charge current, pre-charge current, termination current threshold, and recharge threshold, providing flexibility for various battery sizes and chemistries.
  • Protection Features: It includes multiple safety features such as thermal regulation, input over-voltage protection, battery over-voltage protection, and a safety timer for added security.

Applications

The BQ25100HYFPR is suitable for a wide array of portable applications, such as:

  • Smart Wearables
  • Fitness Trackers
  • Wireless Headsets
  • Smart Watches
  • Portable Medical Devices
  • And other battery-powered consumer electronics

Conclusion

With its compact design, high efficiency, and versatile feature set, the Texas Instruments BQ25100HYFPR battery management IC stands out as an excellent choice for designers looking to optimize battery performance and extend the operational life of their portable devices. Its advanced charge management capabilities ensure that devices remain powered up and ready for use, while its safety features provide peace of mind for both manufacturers and end-users.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5696 $54.9360
80+ $1.2879 $103.0320
125+ $1.2477 $155.9625
170+ $1.2074 $205.2580
215+ $1.1672 $250.9480
290+ $1.0464 $303.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess