EN
  • EN
  • DE

BQ24160YFFT

Part No BQ24160YFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHRG MGMT LI-ION 49DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Temperature, Over Voltage
Charge Current - Max 2.5A
Battery Pack Voltage 3.7V
Maximum Supply Voltage 10V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 49-DSBGA (2.8x2.8)
Win Source Part Number 1023868-BQ24160YFFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24160YFFT CAD Model

Description

Product Overview: Texas Instruments BQ24160YFFT

The Texas Instruments BQ24160YFFT is a highly integrated and efficient power management solution, designed specifically for portable electronics that require efficient battery charging capabilities. This advanced single-cell Li-ion battery charger minimizes the charging time for a wide array of applications, including smartphones, tablets, digital cameras, and other USB-powered portable devices.

Key Features

  • Input Voltage Range: The device operates on a wide input voltage range, accommodating various power sources, from USB adapters to direct inputs from AC/DC power supplies.
  • Charge Control: It features programmable charge parameters, including pre-charge, fast-charge, and termination current thresholds, allowing for precise control over the charging process to maximize battery life and safety.
  • Power Efficiency: With its high-efficiency power conversion, the BQ24160YFFT ensures minimal energy loss during the charging process, making it an eco-friendly choice for today's energy-conscious consumers.
  • Integrated Power FETs: The charger incorporates internal power FETs, which simplifies the circuit design and reduces the overall component count, leading to a cost-effective and compact charging solution.
  • Charge Status Indicators: It includes status outputs that provide real-time charge status to the system, enabling user interfaces to display charge levels and notifications.
  • Protection Features: The device comes with a suite of safety features such as thermal regulation, overvoltage protection, and a timer for charge termination to ensure device and user safety during operation.
  • Package: The BQ24160YFFT is offered in a compact, 20-pin DSBGA package, designed to optimize board space in space-constrained applications.

Applications

Target applications for the BQ24160YFFT include a variety of portable devices that demand efficient and safe charging. Its versatility and advanced features make it an ideal choice for designers looking to enhance the user experience by reducing charge times and extending battery life.

Conclusion

The Texas Instruments BQ24160YFFT stands out as a sophisticated charging solution that meets the needs of modern portable electronics. Its combination of efficiency, integration, and safety features make it a top choice for manufacturers aiming to deliver the best user experience in terms of device uptime and reliability.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7476 $53.9808
19+ $5.5365 $105.1935
28+ $5.3635 $150.1780
39+ $5.1905 $202.4295
50+ $5.0175 $250.8750
67+ $4.4984 $301.3928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,790 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess