EN
  • EN
  • DE

BQ24266RGET

Part No BQ24266RGET
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Temperature, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 14V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1023921-BQ24266RGET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24266RGET CAD Model

Description

Introducing the BQ24266RGET from Texas Instruments

Experience the pinnacle of charging technology with the BQ24266RGET, a highly integrated battery charge management IC from the renowned semiconductor manufacturer, Texas Instruments. This advanced chip is designed to cater to the needs of modern portable electronics by providing a safe, efficient, and flexible charging solution for single-cell Li-Ion and Li-Polymer batteries.

Key Features

  • High-Efficiency Charging: The BQ24266RGET boasts an impressive switch-mode charge management, which not only ensures rapid charging but also maintains energy efficiency, reducing heat generation and improving overall battery life.
  • Power Flexibility: With a wide input voltage range, this IC is compatible with a variety of power sources, from USB ports to AC adapters, making it a versatile choice for various applications.
  • Integrated Power FETs: The inclusion of internal power FETs minimizes external component count, which simplifies design and reduces the overall footprint of the charging circuitry on the PCB.
  • Charge Status Indicators: Built-in LED drivers provide visual feedback on the charging status, enhancing user experience by keeping them informed of the battery's condition.

Protection Mechanisms

Safety is paramount when it comes to battery management, and the BQ24266RGET delivers on this front with multiple protection features:

  • Thermal Regulation: To prevent overheating, the chip includes a thermal regulation mechanism that reduces charge current under extreme temperature conditions.
  • Overvoltage Protection: The device safeguards the battery against excessive input voltage which could otherwise lead to damage.
  • Charge Safety Timer: The integrated safety timer automatically terminates charging if the predefined charge time is exceeded, ensuring the battery is not overcharged.

Applications

The BQ24266RGET is ideal for a wide range of portable applications, such as:

  • Smartphones and tablets
  • Portable media players
  • Handheld gaming devices
  • Wearable technology

With its compact VQFN package, the BQ24266RGET integrates seamlessly into space-constrained designs, offering a high-performance charging solution that meets the demands of today's portable electronics. Trust in Texas Instruments' legacy of quality and innovation to power your devices with the BQ24266RGET battery charge management IC.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3377 $56.6885
11+ $9.3028 $102.3308
17+ $9.0121 $153.2057
23+ $8.7214 $200.5922
30+ $8.4306 $252.9180
40+ $7.5585 $302.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess