EN
  • EN
  • DE

BQ24901PWRG4

Part No BQ24901PWRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC LI-ION/LI-POL CHARGER 14TSSOP / Linear Battery Charger Li-Ion/Li-Pol Packs 80mA 4.2V 14-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Short Circuit
Charge Current - Max 30mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 10V
Operating Temperature Range -20°C ~ 85°C (TA)
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 770327-BQ24901PWRG4
Popularity Medium
Supply and Demand Status Limited
Family Name BQ24901
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BQ24901PWRG4 CAD Model

Description

The Texas Instruments BQ24901PWRG4 is a highly integrated battery charge controller designed to cater to the needs of modern portable electronics. This advanced device is tailored to manage and maintain the power requirements of single-cell Li-Ion or Li-polymer batteries, which are commonly found in smartphones, tablets, and other handheld devices.

Key Features

  • High-Efficiency Charging: The BQ24901PWRG4 boasts an efficient power management system that maximizes battery life and minimizes charging time, ensuring devices are ready to use as quickly as possible.
  • Programmable Charging Parameters: With its flexible configuration options, users can set various charging parameters such as current and voltage limits, allowing for customized charging profiles tailored to specific battery requirements.
  • Integrated Power Path Management: This feature allows the system to power the device directly while simultaneously charging the battery, optimizing the power usage and prolonging the battery's operational life.
  • Protection Features: The BQ24901PWRG4 includes multiple safety features such as over-voltage, over-current, and thermal protection, safeguarding both the battery and the device from potential damage.
  • Compact Design: Housed in a small 14-TSSOP (0.173", 4.40mm Width) package, the BQ24901PWRG4 is ideal for space-constrained applications.

Applications

The versatility of the BQ24901PWRG4 makes it suitable for a wide range of applications, including:

  • Portable and wearable electronics
  • Smartphones and tablets
  • Wireless speakers and headphones
  • Personal medical devices
  • Other battery-powered gadgets

Technical Specifications

The BQ24901PWRG4 operates with an input voltage range from 4.5V to 6V, and it supports charge currents up to 1.5A. The charger also features a programmable charge timer for added safety and an LED indicator for charge status.

Conclusion

With its combination of efficiency, programmability, and compact size, the Texas Instruments BQ24901PWRG4 is an excellent choice for designers looking to integrate a reliable and versatile charging solution into their battery-powered applications. Its advanced features ensure a safe and fast charging experience, making it a valuable component in the realm of portable electronics.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5006 $55.5018
7+ $15.1800 $106.2600
11+ $14.7057 $161.7627
15+ $14.2313 $213.4695
19+ $13.7569 $261.3811
25+ $12.3338 $308.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess