EN
  • EN
  • DE

BQ2057CDGKG4

Part No BQ2057CDGKG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description ADVANCED LINEAR CHARGE MANAGEMENT IC FOR SINGLE-AND TWO-CELL LITHIUM-ION AND LITHIUM-POLYMER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Battery Pack Voltage 4.2V
Voltage Supply MAX 15V
Operating Temperature Range -20°C ~ 70°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1154038-BQ2057CDGKG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2057C
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ2057CDGKG4 CAD Model

Description

The BQ2057CDGKG4 is a sophisticated integrated circuit designed by Texas Instruments, a leader in the semiconductor industry. This advanced Lithium-Ion and Lithium-Polymer linear charge management IC is tailored for cost-sensitive and compact portable electronics, providing a reliable and efficient charging solution.

Key Features

  • Charge Management: The device offers precise charge management for single-cell lithium-ion batteries, ensuring optimal charging while maintaining battery health and longevity.
  • Voltage Regulation: It provides a regulated voltage output, which is critical for maintaining the stability and performance of the battery during the charging process.
  • Current Regulation: The BQ2057CDGKG4 also features current regulation to protect the battery from overcurrent conditions, which can cause damage or reduce the lifespan of the battery.
  • Temperature Monitoring: With built-in temperature monitoring, the IC prevents charging at extreme temperatures, which could be hazardous or damaging to the battery.
  • Automatic Recharge: The device includes an automatic recharge feature, which initiates a new charging cycle when the battery voltage falls below a certain threshold, ensuring the battery remains fully charged.
  • Charge Status Output: An integrated charge status output allows for real-time monitoring of the charging process, providing valuable feedback to the user or system.

Applications

The BQ2057CDGKG4 is ideal for a wide range of portable applications where efficient charging is crucial. These include:

  • Smartphones and tablets
  • Digital cameras and portable media players
  • Handheld gaming devices
  • Bluetooth headsets and wearable technology
  • Portable medical equipment

Package and Quality

Encased in a VSSOP-8 (DGK) package, the BQ2057CDGKG4 is designed for space-constrained applications. Texas Instruments ensures high-quality standards, with rigorous testing and certification to meet the demands of modern electronic devices.

For designers and engineers looking for a reliable charge management solution, the BQ2057CDGKG4 from Texas Instruments stands out as a robust choice, balancing performance, protection, and portability.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess