EN
  • EN
  • DE

BQ24751RHDRG4

Part No BQ24751RHDRG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Host-controlled Multi-chemistry Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154215-BQ24751RHDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BQ24751RHDRG4 CAD Model

Description

The BQ24751RHDRG4 is a high-efficiency, synchronous battery charger with integrated compensation and system power selector logic, designed by Texas Instruments. It is primarily used for portable computers and other consumer electronics, capable of controlling multiple chemistry batteries such as Li-Ion, Li-Pol, and LiFePO4. This advanced device features a host of functionalities that make it a versatile and essential component in modern power management solutions.

Key Features

  • Synchronous Switching MOSFETs: The BQ24751RHDRG4 incorporates internal synchronous rectifier driver MOSFETs to enhance efficiency, reduce heat dissipation, and improve battery charge times.
  • Programmable Charge Voltage: It allows for precise regulation of the charge voltage with a high accuracy of ±0.5%, which is critical for achieving optimal battery performance and longevity.
  • Adjustable Charge Current: The charging current can be programmed up to a maximum of 10 A, enabling fast charging capabilities for devices with larger battery capacities.
  • Multiple Chemistry Support: This charger supports a wide range of battery chemistries, providing flexibility in the choice of battery technology for various applications.
  • System Power Selector: It includes a system power selector logic with automatic power source selection between the adapter and battery, ensuring seamless power delivery to the system.
  • Safety Features: The device offers comprehensive protection features, including thermal regulation, overvoltage, overcurrent, and short circuit protection to safeguard the system and battery under all conditions.
  • AC Detection: It can detect the presence of an AC adapter and automatically adjust the battery charging process accordingly.

Applications

The BQ24751RHDRG4 is ideal for a variety of applications where efficient charging and power management are critical. These include:

  • Notebook and Ultrabook Computers
  • Portable Media Players
  • Handheld Devices
  • Medical and Healthcare Equipment
  • Smart Battery Chargers

With its advanced features and versatile application range, the BQ24751RHDRG4 from Texas Instruments stands out as a robust solution for modern, efficient power management and battery charging requirements.

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6264 $50.6376
22+ $4.6166 $101.5652
34+ $4.4723 $152.0582
47+ $4.3280 $203.4160
60+ $4.1838 $251.0280
80+ $3.7510 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess