EN
  • EN
  • DE

H11AA2SR2VM

Part No H11AA2SR2VM
Manufacturer Fairchild/ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description AC INPUT/PHOTOTRANSISTOR OPTOCOUPLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Number of Channels 1
Voltage - Isolation 7500Vpk
Current Transfer Ratio (Minimum) 10% @ 10mA
Input Type AC, DC
Output Type Transistor with Base
Output Voltage MAX 30V
Output Current per Channel 50mA
Voltage - Forward (Vf) (Typ) 1.17V
Current - DC Forward (If) (Maximum) 60mA
Vce Saturation (Maximum) 400mV
Operating Temperature Range -40°C ~ 100°C
Mounting SMD
Package 6-SMD, Gull Wing
Manufacturer Package 6-SMD
Win Source Part Number 1178149-H11AA2SR2VM
Manufacturer Homepage www.fairchildsemi.com
Family Name H11AA2M
Introduction Date April 21, 2006
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian H11AA2SR2VM CAD Model

Description

The H11AA2SR2VM is a dual-channel, randomly phased optocoupler featuring two infrared emitting diodes optically coupled to two silicon NPN phototransistors. This configuration provides electrical isolation between the input and output circuits. Manufactured by Fairchild/ON Semiconductor, this device is designed for applications requiring high isolation voltage and reliable signal transfer.

Applications

  • AC Line/Digital Logic Isolation: Provides isolation between AC power lines and sensitive digital control circuitry.
  • Solid State Relays: Used as a control element in solid state relays to isolate the control signal from the load.
  • Switch Mode Power Supplies: Feedback control in SMPS to isolate the primary and secondary sides.
  • Motor Control: Isolation in motor control circuits to protect the control system from voltage spikes and noise.
  • Industrial Control Systems: Isolating digital inputs and outputs in industrial automation equipment.

Features

  • Dual-Channel Configuration: Contains two independent channels for increased design flexibility.
  • High Isolation Voltage: Offers a high degree of electrical isolation between input and output.
  • Random Phase: Random phase operation reduces switching noise.
  • CTR (Current Transfer Ratio): Specified CTR ensures predictable output response.
  • Compact Package: Surface mount package for efficient board space utilization.

Benefits

  • Enhanced Safety: High isolation voltage protects equipment and users from hazardous voltages.
  • Noise Immunity: Prevents noise from the input side from affecting the output side, ensuring reliable signal transmission.
  • Design Flexibility: Dual-channel configuration allows for various circuit designs and applications.
  • Reliable Performance: Designed for long-term reliability and stable performance in harsh environments.
  • Simplified Circuit Design: Simplifies circuit design by providing a pre-packaged isolation solution.

Additional Details

The H11AA2SR2VM features a high isolation voltage, typically in the kilovolt range. The current transfer ratio (CTR) is a crucial parameter, indicating the efficiency of signal transfer from input to output. It operates over a wide temperature range, making it suitable for industrial environments. The surface mount package allows for automated assembly and reduces board space requirements. The device's random phase characteristic minimizes switching noise, which is critical in sensitive applications.

You May Also Be Interested in

Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess