EN
  • EN
  • DE

MAX4102EUK+T

Part No MAX4102EUK+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703570-MAX4102EUK+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4102EUK+T CAD Model

Description

The MAX4102EUK+T from Maxim Integrated is a high-speed operational amplifier designed for a wide range of applications that require fast response times and high bandwidth. This operational amplifier is ideal for use in systems where low distortion and high dynamic performance are critical, such as video processing, communication systems, and active filters.

Key Features

  • High Gain Bandwidth: The MAX4102EUK+T offers a gain bandwidth product of 625MHz, making it suitable for high-frequency signal amplification.
  • Fast Slew Rate: With a slew rate of 350V/μs, this operational amplifier ensures rapid voltage changes, which is crucial for applications that require quick signal transitions.
  • Low-Distortion: The device is designed to have low distortion, which is essential for maintaining signal fidelity in audio and video applications.
  • Single-Supply Operation: It can operate from a single +3V to +12V supply or dual supplies of ±1.5V to ±6V, providing flexibility in various circuit designs.
  • Compact SOT-23 Package: The MAX4102EUK+T comes in a small SOT-23 package, making it suitable for space-constrained applications.

Applications

  • Video Processing
  • Communication Systems
  • Active Filters
  • Data Acquisition Systems
  • ADC Buffer

The MAX4102EUK+T operational amplifier also features a low differential gain and phase error, which is particularly important in video electronics where these parameters can affect the quality of the image. Additionally, its capability to drive heavy loads makes it a robust choice for a variety of demanding environments.

Maxim Integrated's commitment to quality ensures that the MAX4102EUK+T operational amplifier delivers consistent performance and reliability, making it a preferred choice for engineers and designers looking to enhance the speed and accuracy of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0023 $60.0276
29+ $4.1049 $119.0421
44+ $3.9767 $174.9748
61+ $3.8485 $234.7585
78+ $3.7203 $290.1834
104+ $3.3356 $346.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess