EN
  • EN
  • DE

BQ24400DR

Part No BQ24400DR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Battery Chemistry Multi-Chemistry
Programmable Features Timer, Voltage
Voltage - Supply (Max) 6V
Temperature Range - Operating -20°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number BQ24400
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 571500-BQ24400DR
Ultra Librarian 3D Model Ultra Librarian BQ24400DR CAD Model

Description

The BQ24400DR from Texas Instruments is a highly sophisticated integrated circuit designed for the efficient management of nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) battery packs. It is a crucial component for applications requiring reliable and safe battery operations such as portable devices, power tools, and backup power systems.

Key Features

  • Precision Charging: The BQ24400DR offers precision end-of-charge control to ensure batteries are charged to their maximum capacity without being overcharged, thus extending the life of the battery pack.
  • Versatility: This IC supports both NiCd and NiMH batteries, providing flexibility for product design and application.
  • Automatic Recharge: A built-in feature automatically initiates a new charging cycle when the battery voltage falls below a certain threshold, ensuring that the battery remains fully charged over time.
  • Temperature Monitoring: The BQ24400DR includes temperature monitoring to prevent overheating during the charging process, which can be a common issue with high-capacity batteries.
  • Status Indication: It provides status indications through a charge status output pin, which can be used to signal the charging status to the user or other system components.

Technical Specifications

  • Package: The device is available in an 8-SOIC package, making it easy to integrate into various circuit designs.
  • Input Voltage: Designed to operate with an input voltage range suitable for most battery charging applications.
  • Charge Termination: The BQ24400DR employs a negative delta voltage (-ΔV) method for charge termination, which is one of the most effective ways to detect full charge in NiCd and NiMH batteries.

Applications

The BQ24400DR is ideal for a wide range of applications that require efficient and reliable battery management. It is commonly used in:

  • Portable consumer electronics
  • Handheld medical devices
  • Power tools
  • Uninterruptible power supplies (UPS)
  • Emergency lighting systems

With its advanced features and versatile capabilities, the BQ24400DR from Texas Instruments is an excellent choice for designers looking to incorporate robust battery management into their products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7943 $51.1772
10+ $10.4979 $104.9790
15+ $10.1699 $152.5485
21+ $9.8418 $206.6778
27+ $9.5138 $256.8726
36+ $8.5296 $307.0656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess