EN
  • EN
  • DE

TPS2051BDR

Part No TPS2051BDR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWITCH PWR DISTRIB SGL 8-SOIC / USB Power Switch Single 5.5V 0.75A to 1.25A 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 033624-TPS2051BDR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS2051B
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2051BDR CAD Model

Description

Overview of Texas Instruments TPS2051BDR

The Texas Instruments TPS2051BDR is a state-of-the-art single channel, current-limited, power-distribution switch optimized for USB and other hot-swap applications. This device is part of TI's extensive power management portfolio and is designed to provide precision current limiting to protect the host system from faulty or excessive loads while maintaining a stable and secure operation.

Key Features

  • Current Limiting: The TPS2051BDR offers a programmable current limit threshold, ensuring devices connected to the power bus are protected from overcurrent conditions.
  • Thermal Shutdown: It includes an in-built thermal shutdown feature that protects the device and the system from overheating.
  • Fast Transient Response: The device is designed to handle fast transients on the bus lines, maintaining stable operation for connected devices.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off if the input voltage is too low, preventing system undervoltage conditions.
  • Controlled Rise Time: The TPS2051BDR has a controlled output rise time which reduces inrush current when the power is initially applied.
  • Reverse Current Protection: It prevents current from flowing backward into the source when the switch is off.

Applications

The TPS2051BDR is suitable for a variety of applications, particularly those that require reliable power distribution and protection. Its primary applications include:

  • USB hubs, peripherals, and portable devices
  • Hot-swap power management
  • Power distribution in battery-powered electronics
  • Industrial and automotive systems

Package and Quality

The TPS2051BDR is available in a compact SOIC-8 (D) package, making it ideal for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is compliant with RoHS and Green standards, reflecting TI's commitment to environmental responsibility.

With its combination of features, the TPS2051BDR from Texas Instruments is an excellent choice for designers looking to enhance system safety and longevity through precise power management and distribution.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4985 $52.3425
245+ $0.4090 $100.2050
380+ $0.3963 $150.5940
525+ $0.3835 $201.3375
675+ $0.3707 $250.2225
905+ $0.3324 $300.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess