EN
  • EN
  • DE

MAX4509CPE

Part No MAX4509CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Fault-Protected, High-Voltage Single 8-to-1/Dual 4-to-1 Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Manufacturer Maxim Integrated
Win Source Part Number 073601-MAX4509CPE
Package Tube
Product Status Obsolete
Switch Circuit SP4T
Multiplexer/Demultiplexer Circuit 4:1
Number of Circuits 2
On-State Resistance (Max) 400 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm (Max)
Voltage - Supply, Single (V+) 9 V ~ 36 V
Voltage - Supply, Dual (V±) ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Max) 275ns, 200ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 10pF, 14pF
Current - Leakage (IS(off)) (Max) 500pA
Crosstalk -62dB @ 1MHz
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Ultra Librarian 3D Model Ultra Librarian MAX4509CPE CAD Model

Description

The MAX4509CPE is a high-performance, single-ended, 8-channel analog multiplexer from Maxim Integrated. This precision analog switch is designed to connect a single output to one of the eight inputs, depending on the state of the address lines. It is a versatile component that can be used in a wide range of applications, including data acquisition systems, signal routing, and industrial control systems.

Key Features

  • Low On-Resistance: The MAX4509CPE boasts a low on-resistance of typically 100 ohms, which minimizes signal attenuation and ensures excellent signal integrity.
  • Low Crosstalk and Off-Isolation: Designed with low crosstalk and high off-isolation, this multiplexer provides superior performance by reducing signal interference between channels.
  • Single-Supply Operation: This device operates from a single +5V supply, simplifying power management within the system.
  • Low Power Consumption: With its low power requirements, the MAX4509CPE is ideal for power-sensitive applications.
  • Break-Before-Make Switching: The multiplexer employs break-before-make switching action, which prevents momentary shorting when switching between channels.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharge events, enhancing the durability of the component in harsh environments.
  • Wide Temperature Range: The device operates over an extended temperature range, making it suitable for industrial applications.

Applications

The MAX4509CPE is widely used in various applications that require high-quality analog signal routing. Its applications include:

  • Test Equipment
  • Communication Systems
  • Data Acquisition Systems
  • Audio and Video Switching
  • Industrial Control Systems

Package and Quality

The MAX4509CPE comes in a 16-pin DIP (Dual In-line Package) which makes it easy to integrate into both through-hole and surface-mounted PCB designs. Maxim Integrated ensures high-quality standards, and the MAX4509CPE is no exception, offering reliable performance for critical applications.

For detailed specifications, application circuits, and additional information, designers and engineers can refer to the datasheet provided by Maxim Integrated.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1757 $69.5271
7+ $19.0159 $133.1113
10+ $18.4217 $184.2170
13+ $17.8274 $231.7562
17+ $17.2332 $292.9644
23+ $15.4504 $355.3592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess