EN
  • EN
  • DE

MCP73223-C2SI/MF

Part No MCP73223-C2SI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Introduction Date July 22, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Family Name MCP73223
Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.microchip.com
Win Source Part Number 1221211-MCP73223-C2SI/MF
Manufacturer Package 10-DFN (3x3)
Package 10-VFDFN Exposed Pad
Operating Temperature Range -40°C ~ 85°C (TA)
Voltage Supply MAX 16V
Battery Pack Voltage 7.2V
Charge Current - Max 1.1A
Fault Protection Over Temperature, Over Voltage, Reverse Current
Programmable Features Current, Timer
Current - Charging Constant - Programmable
Number of Cells 1 ~ 2
Battery Chemistry Lithium Iron Phosphate
Packaging Tube
Manufacturer Microchip Technology
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian MCP73223-C2SI/MF CAD Model

Description

Microchip Technology's MCP73223-C2SI/MF - Dual-Cell Lithium-Ion/Lithium-Polymer Battery Charge Management Controller

The MCP73223-C2SI/MF is a highly integrated lithium-ion/lithium-polymer battery charge management controller from Microchip Technology, designed to provide efficient charging solutions for dual-cell battery applications. This advanced charge controller is tailored for portable electronic devices that require reliable and safe battery charging, such as digital cameras, portable media players, and handheld gaming devices.

Key Features:

  • Integrated Circuits (ICs): The MCP73223-C2SI/MF incorporates charge management control circuitry within a single chip, streamlining the design process for developers and reducing the overall footprint on the PCB.
  • Dual-Cell Charging: This controller is specifically designed to manage the charging of two series-connected lithium-ion or lithium-polymer cells, providing a precise and regulated charge voltage and current.
  • Charge Safety: With built-in safety features such as overcurrent protection, overvoltage protection, and thermal regulation, the MCP73223-C2SI/MF ensures the safety and longevity of the battery pack.
  • Preconditioning: It supports preconditioning of deeply discharged cells, reviving them safely before proceeding to the main charging phase.
  • Automatic Charge Termination: The controller includes an automatic charge termination feature, which stops the charging process once the battery is fully charged to prevent overcharging.
  • Status Indication: An on-chip status indicator provides visual feedback on the charging process through an external LED, allowing users to easily monitor the battery's charging state.
  • Low Power Consumption: The MCP73223-C2SI/MF is designed to minimize power consumption during operation, making it an energy-efficient choice for battery-powered devices.

Product Specifications:

The MCP73223-C2SI/MF operates over an ambient temperature range of -40°C to +85°C, accommodating a wide array of environmental conditions. It is available in a 10-DFN (3x3 mm) package, which is compact and suitable for space-constrained applications. Additionally, the controller is fully compliant with RoHS and green standards, ensuring an eco-friendly product selection for manufacturers focused on sustainability.

With the MCP73223-C2SI/MF, Microchip Technology provides a robust and comprehensive charging solution for dual-cell lithium-ion and lithium-polymer batteries, enhancing the performance and reliability of portable electronic devices.

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2626 $51.1512
29+ $3.4975 $101.4275
45+ $3.3882 $152.4690
61+ $3.2789 $200.0129
79+ $3.1696 $250.3984
106+ $2.8418 $301.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess