EN
  • EN
  • DE

BQ24311DSGR

Part No BQ24311DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI+ CHARGER FRONT END / Li+ Charger Front-End Protection IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium-Ion
Fault Protection Over Current, Over Temperature, Over/Under Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Part Number Series BQ24311
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802260-BQ24311DSGR
Ultra Librarian 3D Model Ultra Librarian BQ24311DSGR CAD Model

Description

The BQ24311DSGR is a sophisticated integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This high-quality product is specifically tailored for portable electronics that require advanced power management, such as smartphones, tablets, and other personal electronic devices.

Key Features

  • High-Accuracy Voltage and Current Regulation: The BQ24311DSGR ensures precise control over the charging process, providing stable and reliable power to your device's battery.
  • Integrated Safety Features: With built-in overvoltage, overtemperature, and overcurrent protection, this IC safeguards the device and its battery against potential damage from electrical mishaps.
  • Power Good (PG) Indicator: An essential feature that provides real-time feedback on the status of the power supply, ensuring that the device is operating within safe limits.
  • High-Efficiency Operation: The BQ24311DSGR is engineered for efficiency, reducing energy loss during operation and extending the battery life of your portable device.

Applications

The versatility of the BQ24311DSGR makes it an ideal choice for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices
  • Other USB-Charging Portable Devices

Technical Specifications

The BQ24311DSGR is offered in a compact, surface-mount package that is easy to integrate into your product design. It operates over a wide input voltage range and provides a fixed output voltage that is suitable for charging single-cell lithium-ion or lithium-polymer batteries.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the BQ24311DSGR is no exception. This product has undergone rigorous testing to meet the highest industry standards, ensuring that it performs consistently and reliably in even the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8168 $53.0920
150+ $0.6702 $100.5300
235+ $0.6493 $152.5855
320+ $0.6283 $201.0560
415+ $0.6074 $252.0710
555+ $0.5445 $302.1975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess