EN
  • EN
  • DE

DFLT14A

Part No DFLT14A
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description 225W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167236-DFLT14A
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFLT14A CAD Model

Description

Introducing Product DFLT14A from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, is proud to present the DFLT14A, a surface mount, low-profile, high-efficiency TVS diode designed to provide superior transient voltage protection for electronic equipment. This product is a part of Diodes Incorporated's extensive range of circuit protection devices, which are renowned for their reliability and performance.

Key Features of DFLT14A:

  • High Surge Capability: With its robust surge protection features, the DFLT14A can handle large transient voltage spikes, safeguarding sensitive electronic components from sudden electrical disturbances.
  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that any excess voltage is quickly suppressed to a level that electronics can tolerate without sustaining damage.
  • Power Dissipation: It has a power dissipation rating of 400W, providing a strong shield against high-energy transients.
  • Fast Response Time: The DFLT14A boasts an extremely fast response time to transient events, ensuring immediate protection for your electronic circuits.
  • Low Profile Package: Designed in a slim, low-profile PowerDI™123 package, the DFLT14A saves valuable board space and is ideal for compact electronic assemblies.
  • RoHS Compliant: In line with modern environmental standards, the DFLT14A is compliant with RoHS directives, which means it is free from hazardous substances such as lead, making it a safe choice for a wide range of applications.

Applications:

The DFLT14A is versatile and can be used in various applications where transient voltage protection is critical. This includes:

  • Portable Devices
  • Power Supplies
  • Automotive Systems
  • Networking Systems
  • Notebook Computers

Technical Specifications:

With a working voltage of 14V, the DFLT14A is capable of withstanding multiple industry-standard surge test conditions. Its low leakage current and high surge capability make it an excellent choice for protecting voltage-sensitive components from ESD and other voltage-induced damages.

For those looking for a reliable and efficient way to protect their electronic devices, the DFLT14A from Diodes Incorporated is an excellent solution that combines performance with a compact form factor. Ensure the longevity and reliability of your electronic products with the trusted protection of the DFLT14A TVS diode.

You May Also Be Interested in

Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess