EN
  • EN
  • DE

BQ7693000DBTR

Part No BQ7693000DBTR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description 15-Series Cell Battery Monitor Family
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 6 ~ 10
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 30-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 30-TSSOP
Win Source Part Number 1154385-BQ7693000DBTR
Manufacturer Homepage www.ti.com
Family Name BQ76930
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ7693000DBTR CAD Model

Description

The BQ7693000DBTR is a cutting-edge battery management solution from Texas Instruments, designed to cater to the demanding requirements of modern battery-powered applications. This advanced integrated circuit is specifically engineered for lithium-ion and lithium-polymer batteries, which are widely used in portable electronics, electric vehicles, and energy storage systems. The BQ7693000DBTR is part of TI's BQ769x0 family, known for its robustness and precision in battery monitoring and protection.

Key Features

  • Cell Monitoring: The device is capable of monitoring up to 15 series-connected battery cells for voltage and temperature, ensuring safe operation within the battery's specified limits.
  • Battery Protection: It includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and short-circuit protection, enhancing the safety and longevity of the battery pack.
  • Integrated ADC: An analog-to-digital converter (ADC) is integrated into the chip, providing high-accuracy measurements for cell voltages and temperatures, which are crucial for balanced charging and discharging.
  • Communication Interface: The BQ7693000DBTR offers an I2C communication interface, allowing for easy integration with a microcontroller or processor for battery data reporting and control.
  • Flexible Configuration: The device is highly configurable to match a wide range of battery chemistries and application requirements, making it versatile for various use cases.

Applications

The BQ7693000DBTR is ideal for a multitude of applications that require reliable and efficient battery management. These include:

  • Electric and hybrid electric vehicles
  • Portable power tools and equipment
  • Uninterruptible power supplies (UPS)
  • Energy storage systems
  • Mobile computing devices

Technical Specifications

With its small form factor, the BQ7693000DBTR comes in a 30-pin TSSOP (DBT) package, making it suitable for compact designs. It operates over a wide temperature range, ensuring performance in diverse environments. The device's robust design and comprehensive feature set make it a go-to choice for designers looking to enhance battery performance and safety in their products.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8161 $50.6898
44+ $2.3106 $101.6664
68+ $2.2384 $152.2112
93+ $2.1662 $201.4566
120+ $2.0940 $251.2800
160+ $1.8774 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,510 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess