EN
  • EN
  • DE

BQ24298RTWR

Part No BQ24298RTWR
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER USB 3A 24VQFN / Controlled 3A Single Cell USB Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Fault Protection Over Current, Over Temperature, Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 4.2V
Voltage - Supply (Maximum) 6.2V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Part Number Series BQ24298
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809108-BQ24298RTWR
Ultra Librarian 3D Model Ultra Librarian BQ24298RTWR CAD Model

Description

Introducing the BQ24298RTWR from Texas Instruments

The BQ24298RTWR is a highly integrated battery charge management and system power path management device designed for single-cell Li-Ion and Li-polymer batteries in a wide range of power-intensive applications. Manufactured by Texas Instruments, this advanced chip promises to provide a seamless and efficient charging experience for portable devices.

Key Features:

  • High-Efficiency Charging: The device supports up to 4.5A of charge current with high accuracy, ensuring rapid and efficient charging of the battery, which is crucial for today's fast-paced lifestyle.
  • Power Path Management: The BQ24298RTWR offers intelligent power path management that allows the system to be powered from the USB port or adapter when available, simultaneously charging the battery with minimal power loss.
  • Diverse Power Source Compatibility: It is designed to work with a variety of USB and adapter power sources, including standard USB, USB OTG, and high voltage adapters, providing versatility in charging options.
  • Protection Features: The device includes multiple built-in protection features such as thermal regulation, input over-voltage protection, and battery temperature monitoring to ensure safe and reliable operation.
  • I2C Interface: An I2C serial interface enables the system to interrogate and control the operation of the charger for optimized performance.

Applications:

The BQ24298RTWR is ideal for a wide array of portable applications, including:

  • Smartphones and tablets
  • Power banks
  • Portable speakers
  • Wearable technology
  • Other USB-charged devices

Product Specifications:

The BQ24298RTWR is available in a compact WQFN (Wettable Flank QFN) package, which facilitates easy soldering and inspection. It operates over a wide temperature range, making it suitable for various environmental conditions. The device's high level of integration reduces the external component count, thereby saving space and cost in the overall design.

With Texas Instruments' reputation for quality and reliability, the BQ24298RTWR stands out as a superior choice for designers looking to implement a robust charging solution in their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8310 $54.9300
70+ $1.5024 $105.1680
105+ $1.4554 $152.8170
145+ $1.4085 $204.2325
185+ $1.3615 $251.8775
250+ $1.2207 $305.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,350 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess