EN
  • EN
  • DE

SN74LVC16245AGRDR

Part No SN74LVC16245AGRDR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 54-TFBGA
Manufacturer Package 54-BGA MICROSTAR JUNIOR (8.0x5.5)
Win Source Part Number 1255476-SN74LVC16245AGRDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC16245
Introduction Date December 01, 1995
ECCN EAR99
Country of Origin Japan
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74LVC16245AGRDR CAD Model

Description

The SN74LVC16245AGRDR from Texas Instruments is a 16-bit non-inverting bus transceiver designed with a 3.3-V VCC operation, but with 5-V tolerant inputs. This high-speed transceiver belongs to the SN74LVC family, which ensures latch-up performance exceeds 250 mA per JESD 17, and it is optimized for low-voltage applications ranging from 1.65V to 3.6V. This makes it ideal for interfacing between different voltage levels within a system.

Featuring a bidirectional data path, the SN74LVC16245AGRDR provides two distinct sets of data inputs and outputs (A and B) for each direction. Direction control (DIR) and output enable (OE) inputs control the data flow. The DIR input determines the direction of data flow, whereas the OE input activates the outputs on the B port.

This device is designed for asynchronous communication between data buses. The control-function implementation minimizes external timing requirements. The SN74LVC16245AGRDR can be used in a wide variety of applications, including memory driver, clock driver, and bidirectional communication between data buses.

Packaged in a 48-pin TSSOP (Thin Shrink Small Outline Package), the SN74LVC16245AGRDR offers a reduced body size and thinner lead profile, which is ideal for space-constrained applications. Its balanced propagation delays and transition times further enhance its performance in high-speed systems.

Key features of the SN74LVC16245AGRDR include:

  • Support for mixed-mode voltage operation on all ports
  • IOFF support, which ensures no damaging current backflow through the device when it is powered down
  • Control inputs VIH (High-level input voltage) and VIL (Low-level input voltage) levels are referenced to VCC of the device
  • Bus hold on data inputs to eliminate the need for external pull-up/pull-down resistors
  • Low power consumption, with a typical ICC of 10 µA maximum
  • ESD protection exceeds JESD 22

The SN74LVC16245AGRDR is a versatile, high-performance component suitable for a variety of digital logic applications where low-voltage operation and interfacing with 5-V systems is required.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess