EN
  • EN
  • DE
  • IT

TC74A2-3.3VAT

Part No TC74A2-3.3VAT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C TO220-5 / Temperature Sensor Digital, Local -40°C ~ 125°C 7 b TO-220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Manufacturer Microchip Technology
Packaging Tube
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 7 b
Features Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 25°C ~ 85°C (0°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package TO-220-5
Supplier Device Package TO-220-5
Base Product Number TC74
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TC74A23.3VAT,TC74A2-3.3VAT-NDR
Standard Package 50
Win Source Part Number 1336648-TC74A2-3.3VAT
Ultra Librarian 3D Model Ultra Librarian TC74A2-3.3VAT CAD Model

Description

Microchip Technology's TC74A2-3.3VAT Temperature Sensor

The TC74A2-3.3VAT is a precision temperature sensor from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This sensor is part of Microchip's TC74 Series designed to provide a digital temperature measurement solution that combines accuracy, reliability, and ease of use for a wide range of applications.

Operating at a voltage of 3.3V, the TC74A2-3.3VAT is an ideal choice for low-power systems and battery-operated devices. It is capable of detecting temperatures ranging from -40°C to +125°C with an accuracy of ±2°C, making it suitable for environmental monitoring, system thermal protection, and industrial control processes.

This sensor communicates via a two-wire, I²C-compatible serial interface, allowing for simple integration into existing designs. It supports a standard mode (100 kHz) and fast mode (400 kHz) I²C protocol, providing flexibility in communication speed based on the requirements of the host system.

The TC74A2-3.3VAT comes in a small 5-pin SOT-23 package, which is advantageous for space-constrained applications. Its compact footprint also enables it to be used in portable electronics, medical devices, and other applications where board space is at a premium.

One of the standout features of the TC74A2-3.3VAT is its low power consumption. In normal operation, it consumes only 250 µA (typical), and in standby mode, the current drops to a mere 5 µA (typical), significantly extending the battery life of portable applications.

Furthermore, the TC74A2-3.3VAT offers an active-low ALERT output pin that can be used as a thermostat to signal when the temperature exceeds a user-programmable setpoint. This feature allows for the implementation of temperature-based control systems without the need for constant polling by a host microcontroller.

In conclusion, the TC74A2-3.3VAT from Microchip Technology is a versatile and efficient solution for digital temperature sensing needs. Its combination of low power consumption, small package size, and I²C interface makes it a top choice for designers looking to add reliable temperature monitoring to their systems.

You May Also Be Interested in

Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Analog Devices Inc.
SENSOR ANALOG -55C-150C TO52-3
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8534 $51.3612
43+ $2.3412 $100.6716
67+ $2.2681 $151.9627
92+ $2.1949 $201.9308
118+ $2.1217 $250.3606
158+ $1.9023 $300.5634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess