EN
  • EN
  • DE
  • IT

FODM8801CR2V

Part No FODM8801CR2V
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANS 4-MINI-FLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 50 Weeks
Features Optoisolator Transistor Output 3750Vrms Channel 4-Mini-Flat
Manufacturer ON Semiconductor
Series OptoHit™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-SOIC (0.173", 4.40mm Width)
Case / Package 4-Mini-Flat
Family Name FODM8801
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number FODM8801CR2VTR, FODM8801CR2VCT, FODM8801CR2VDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872195-FODM8801CR2V
Ultra Librarian 3D Model Ultra Librarian FODM8801CR2V CAD Model

Description

ON Semiconductor FODM8801CR2V Optocoupler

The ON Semiconductor FODM8801CR2V is a high-performance optocoupler designed to offer electrical isolation between input and output circuits. This device is a crucial component for applications that require signal isolation to protect sensitive electronics from high voltages or noise. The FODM8801CR2V is part of ON Semiconductor's broader portfolio of optoelectronic devices, known for their reliability and efficiency.

Key Features

  • High Isolation Voltage: The FODM8801CR2V provides an isolation voltage of 3750Vrms, making it suitable for applications that require a high level of electrical insulation between the input and output.
  • Fast Switching Times: With a propagation delay time typically under 5µs, this optocoupler is an excellent choice for high-speed signal transmission while maintaining signal integrity.
  • Low Input Current: The device operates with a low input current, which makes it energy-efficient and ideal for low-power applications.
  • High Current Transfer Ratio (CTR): It has a high CTR, ensuring a strong output signal and reliable operation over a wide range of input currents.
  • Wide Operating Temperature Range: The FODM8801CR2V can operate over a temperature range of -55°C to +110°C, making it versatile for various environmental conditions.
  • RoHS Compliant: This product is compliant with RoHS standards, ensuring that it is manufactured without the use of hazardous substances.

Applications

The FODM8801CR2V is suitable for a variety of applications, including:

  • Industrial controls
  • Signal isolation in PLCs (Programmable Logic Controllers)
  • Power supply management
  • Motor control systems
  • Medical equipment

Package and Quality Assurance

The FODM8801CR2V comes in a compact 4-pin SOP (Small Outline Package) that is easy to integrate into various circuit designs. ON Semiconductor ensures that each device meets strict quality standards, providing engineers with a reliable and robust optocoupling solution for their electronic designs.

With its combination of high isolation voltage, fast switching times, and low power consumption, the FODM8801CR2V from ON Semiconductor is an exceptional choice for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4059 $50.5239
51+ $1.9740 $100.6740
79+ $1.9124 $151.0796
109+ $1.8507 $201.7263
140+ $1.7890 $250.4600
188+ $1.6039 $301.5332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess