EN
  • EN
  • DE
  • IT

202D211-100-0

Part No 202D211-100-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT SZ11 BLACK  /  Heat Shrink Boot Black 11
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202D2
Package Bulk
Type Boot
Shell Size - Insert 11
Features Flame Retardant, Fluid Resistant, Lip, Mechanical Resistant
Color Black
Material Polyolefin (PO), Semi-Flexible, Halogen Free, Irradiated
Large Diameter Supplied 0.882" (22.40mm)
Large Diameter Recovered 0.449" (11.40mm)
Small Diameter Supplied 0.551" (14.00mm)
Small Diameter Recovered 0.252" (6.40mm)
Large Recovered Length 0.559" (14.20mm)
Small Recovered Length 3.402" (86.41mm)
Total Length Recovered 4.169" (105.89mm)
Base Product Number 202D211
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 202D211-100-0-ND,A125894,962783-000
Standard Package 1
Win Source Part Number 1039613-202D211-100-0
Ultra Librarian 3D Model Ultra Librarian 202D211-100-0 CAD Model

Description

TE Connectivity Aerospace, Defense and Marine presents the Thermofit 202D2 series heat shrink boot in black color.

  • Product type: Boot
  • Features: Flame retardant, fluid resistant, lip, and mechanical resistant
  • Packaging: Bulk
  • Large Diameter Supplied: 0.882" (22.40mm)
  • Small Diameter Supplied: 0.551" (14.00mm)
  • Large Diameter Recovered: 0.449" (11.40mm)
  • Small Diameter Recovered: 0.252" (6.40mm)
  • Large Recovered Length: 0.559" (14.20mm)
  • Small Recovered Length: 3.402" (86.41mm)

You May Also Be Interested in

TE Connectivity
HEATSHRINK END CAP BLACK / Heat Shrink Cap Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 2:1 Y SZ3 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 3
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
Lowest to $80.0946
TE Connectivity
HEATSHRINK BOOT RECT RA SZ21 BLK
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess