EN
  • EN
  • DE

BQ24230RGTTG4

Part No BQ24230RGTTG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description USB-FRIENDLY LITHIUM-ION BATTERY CHARGER AND POWER-PATH MANAGEMENT IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154163-BQ24230RGTTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ24230RGTTG4 CAD Model

Description

Introducing the BQ24230RGTTG4 from Texas Instruments

The BQ24230RGTTG4 is a high-efficiency, system-integrated battery charger from Texas Instruments designed for single-cell Li-Ion or Li-Polymer batteries. This advanced power management integrated circuit (IC) is perfect for portable applications, where efficient charging and compact design are of paramount importance.

Key Features

  • Input Voltage Range: The BQ24230RGTTG4 operates over a wide input voltage range from 4.35V to 10V, making it versatile for various power sources.
  • Charge Current: It offers programmable charge currents up to 2A, allowing for fast charging capabilities that can be tailored to the needs of specific battery capacities.
  • High Efficiency: With an integrated synchronous fixed-frequency PWM controller that operates at 3MHz, the BQ24230RGTTG4 achieves high efficiency, which is crucial for extending battery life and reducing heat.
  • Power Path Management: It features dynamic power path management (DPPM) that powers the system while simultaneously and independently charging the battery. This feature ensures operation even when the battery is fully discharged.
  • Charge Termination: The IC includes an automatic charge termination feature to prevent overcharging, enhancing the safety and longevity of the battery.
  • Thermal Regulation: To ensure safety, the BQ24230RGTTG4 is equipped with thermal regulation to prevent overheating during the charging process.
  • Package: It comes in a compact, 16-pin thin QFN package, making it ideal for space-constrained applications.

Applications

The BQ24230RGTTG4 is suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Devices
  • Wearable Technology
  • Other Electronic Devices Requiring Efficient Charging Solutions

With its advanced features and high level of integration, the BQ24230RGTTG4 from Texas Instruments is a top choice for designers looking to implement a reliable and efficient charging solution in their next-generation portable devices.

You May Also Be Interested in

Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess