Description
The BQ24192IRGER is a 4.5V to 17V input, 4.5A single-cell Li-ion battery charger with an integrated 10-bit ADC for monitoring charge current, input voltage, and battery voltage. It supports fast charge with high efficiency for portable electronics.
Applications
- Power Banks
- Smartphones
- Digital Cameras
- Portable Medical Devices
Features and Benefits
- Integrated ADC: Provides precise and continuous monitoring of all important parameters.
- Fast Charging: Supports high charging currents.
- Dynamic Power Path Management: Allows device operation with deeply discharged battery or no battery.
- USB Compatibility: Automatic detection and configuration for USB input standards.
- Advanced Safety Features: Thermal regulation and battery over-voltage protection ensure enhanced safety.
This charger integrates seamlessly into compact designs requiring dependable charging management and monitoring.