EN
  • EN
  • DE

PTZ TE25 33A

Part No PTZ TE25 33A
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 354513-PTZ TE25 33A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTZ TE25 33A CAD Model

Description

The PTZ TE25 33A is a Transient Voltage Suppressor (TVS) diode manufactured by Rohm Semiconductor, designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This device is crucial in safeguarding circuits against damage caused by transient voltage events.

Applications

  • Automotive Electronics: Protection of automotive ECUs, sensors, and communication buses from transient voltage.
  • Industrial Equipment: Safeguarding industrial control systems, power supplies, and communication interfaces.
  • Consumer Electronics: Protection of smartphones, tablets, and other portable devices from ESD and voltage surges.
  • Communication Systems: Protection of network interfaces and telecommunication equipment.
  • Power Supplies: Clamping voltage spikes in power supplies to prevent damage to downstream components.

Features

  • High Surge Capability: Designed to withstand high surge currents, providing robust protection against transient voltage events.
  • Fast Response Time: Quickly clamps transient voltages to a safe level, minimizing the risk of damage to protected components.
  • Low Clamping Voltage: Offers a low clamping voltage to ensure that the voltage seen by protected components remains within safe operating limits.
  • Small Package Size: Compact package allows for easy integration into space-constrained applications.
  • High Reliability: Manufactured with high-quality materials and processes to ensure long-term reliability and performance.

Benefits

  • Enhanced Circuit Protection: Provides robust protection against voltage surges and ESD, preventing damage to sensitive electronic components.
  • Improved System Reliability: Enhances the overall reliability of electronic systems by minimizing the risk of component failure due to transient voltage events.
  • Reduced Downtime: Prevents costly downtime and repairs by protecting critical electronic components from damage.
  • Increased Product Lifespan: Extends the lifespan of electronic products by protecting them from the damaging effects of voltage surges and ESD.
  • Cost Savings: Reduces the cost of warranty claims and repairs by preventing component failures due to transient voltage events.

Additional Details

The PTZ TE25 33A typically features a standoff voltage of around 33V. Its surge current capability and clamping voltage are key parameters to consider when selecting this TVS diode for a specific application. The device is often available in surface-mount packages, facilitating automated assembly processes. The specific datasheets from Rohm Semiconductor will provide detailed electrical characteristics such as peak pulse power, reverse standoff voltage, and maximum clamping voltage. Proper PCB layout is also important to maximize the effectiveness of the TVS diode in suppressing transient voltages.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess